Critical Cleaning / Cleanroom (Residue / Lint Free) Wipes and Wipers

6 Results
Tork Basic Paper Wiper, Pop-up Box -- 192125A
from Tork

Tork Basic Paper Wiper is a multipurpose wiper designed for light wiping tasks. The Tork Paper Wiper is a good choice when economy matters most. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work... [See More]

  • Industry Applications: Critical Cleaning
  • Material: Paper / Cellulosic
  • Views / General Types: Wipe or Swab
  • Length: 19.62
Wipes -- 490565 [RND 600-00127 from Distrelec Group AG]
from RS Components, Ltd.

RND RND 600-00127 Wipe [See More]

  • Industry Applications: Critical Cleaning; Clean Room
  • Length: 9
  • Views / General Types: Wipe or Swab; Cleaning; No Solvent or Cleaner
  • Width / OD: 9
Tork Basic Paper Wiper, Pop-Up Box -- 192126
from Tork

Tork Basic Paper Wiper is a multipurpose wiper designed for light wiping tasks. The Tork Paper Wiper is a good choice when economy matters most. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work... [See More]

  • Industry Applications: Critical Cleaning
  • Material: Paper / Cellulosic
  • Views / General Types: Wipe or Swab
  • Length: 19.62
Tork Industrial Paper Wiper, Centerfeed -- 132451A
from Tork

Tork Industrial Paper Wipers are multipurpose wipers that are ideal for industrial wiping tasks and hand wiping. This wiper can be used in the Tork ® Performance Centrefeed dispenser, which is a compact versatile solution for professional environments where both hand and surface wiping is... [See More]

  • Industry Applications: Critical Cleaning
  • Material: Paper / Cellulosic
  • Views / General Types: Wipe or Swab
  • Length: 15.12
Cleanroom Wipers
from Kimberly-Clark Professional

KIMTECH PURE* dry or pre-saturated wipers have been tested and certified to meet cleanroom performance standards. [See More]

  • Industry Applications: Critical Cleaning
  • Material: Synthetic / Polyester
  • Views / General Types: Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner (optional feature); Pre-saturated with Solvent or Cleaner (optional feature)
Clean Wipers - Dry -- 4" x 4"
from SDI

The dry version of Clean Wipes is 50/50 blend of strong polyester fibers hydroentangled with absorbent cellulosic fibers. It is absorbent, strong and ideal for general wiping. Also available in non-woven (lint-free). [See More]

  • Industry Applications: Critical Cleaning
  • Material: Paper / Cellulosic; Synthetic / Polyester
  • Views / General Types: Wipe or Swab; No Solvent or Cleaner
  • Length: 4