Bronze Lead Screws and ACME Screws

3 Results
Precision Lead Screw Assembly -- 1/2" Diameter
from Universal Thread Grinding Company

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or... [See More]

  • Nut Material: Bronze
  • Component Type: Screw Assembly
  • Screw Type: Acme Screw
  • Manufacturing Process: Ground Thread
Machine Screw Assembly 1/2" - 8 Single Lead Stub Acme
from Joyce/Dayton Corp.

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. [See More]

  • Nut Material: Bronze
  • Component Type: Screw Assembly
  • Screw Type: Acme Screw
  • Design: English Design Arrangement
Precision Lead Screw Dual Thrust -- 1/2" Diameter
from Universal Thread Grinding Company

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the... [See More]

  • Nut Material: Bronze
  • Component Type: Screw Assembly
  • Screw Type: Acme Screw
  • Manufacturing Process: Ground Thread