Left Hand Thread Lead Screws and ACME Screws
from Reid Supply
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212 [See More]
- Design Features: Left Hand Thread
- Component Type: Nut Only
from Joyce/Dayton Corp.
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]
- Design Features: Left Hand Thread
- Component Type: Screw Only
- Screw Type: Ball Screw; Lead Screw
- Design: English Design Arrangement
from ATLANTA Drive Systems, Inc.
Trapezoidal-thread spindles and nuts. Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless... [See More]
- Design Features: Left Hand Thread
- Component Type: Screw Only
- Screw Type: Lead Screw
- Manufacturing Process: Rolled Thread
from Reid Supply
Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-12 [See More]
- Design Features: Left Hand Thread
- Length: 36
- Screw Type: Acme Screw
from Joyce/Dayton Corp.
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. [See More]
- Design Features: Left Hand Thread
- Component Type: Nut Only
- Screw Type: Acme Screw
- Design: English Design Arrangement