Nut Only Lead Screws and ACME Screws
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Screw O.D.: 2.5
- Screw Type: Lead Screw
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Length: 1.5
- Screw Type: Lead Screw
- Screw O.D.: 1.5
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Length: 1.5
- Screw Type: Lead Screw
- Screw O.D.: 1.5
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Length: 1.5
- Screw Type: Lead Screw
- Screw O.D.: 0.7500
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Dynamic Load Rating: 3.8
- Screw Type: Lead Screw
- Static Load Rating: 4.2
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Length: 2.5 to 3
- Screw Type: Lead Screw
- Screw O.D.: 1.75
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Component Type: Nut Only
- Length: 1.18
- Screw Type: Lead Screw
- Screw O.D.: 0.6400
from Reid Supply
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-201 [See More]
- Component Type: Nut Only
- Design Features: Right Hand Thread
from Joyce/Dayton Corp.
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]
- Component Type: Nut Only
- Design: English Design Arrangement
- Screw Type: Ball Screw; Lead Screw
from igus® inc.
Self-Lubricating iglide ® J Thermoplastic Lead Screw Nuts ACME N. American Standard Dimensions Mount nuts with threaded OD for easy mounting. [See More]
- Component Type: Nut Only
- Design: English Design Arrangement; Metric Design Arrangement
- Screw Type: Acme Screw
- Length: 0.6000 to 1.5
from Joyce/Dayton Corp.
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support,... [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Design Features: Right Hand Thread (optional feature); Left Hand Thread (optional feature)
from igus® inc.
Anti-backlash* thread nuts. Lead screw nuts with reduced axial clearance. Continuously self-adjusting. Self-lubricating and quiet. Sleeve and flange series available. Material: iglide ® J. Industries: Packaging, medical, semiconductor industry, laboratory equipment. *Backlash refers to the axial... [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.7874 to 1.89
from igus® inc.
Up to 100 mm stroke in a rotation lubricant free and wear resistant. For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock. Self-lubricating. Wear resistant for maximum service life. Material of the nuts: iglide ® J [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.4700 to 1.42
from igus® inc.
Dryspin ® - Lead Screw Nut, Cylindrical [See More]
- Component Type: Nut Only
- Screw Type: Lead Screw
from igus® inc.
Dryspin ® - Lead Screw Nut, Cylindrical [See More]
- Component Type: Nut Only
- Screw Type: Lead Screw
from igus® inc.
Dryspin ® - Lead Screw Nut, Cylindrical [See More]
- Component Type: Nut Only
- Screw Type: Lead Screw
from igus® inc.
Dryspin ® - Lead Screw Nut, Cylindrical [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Static Load Rating: 3.79 to 124
from igus® inc.
Dryspin ® - Lead Screw Nut R with Flange [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.73
from igus® inc.
Dryspin ® - Lead Screw Nut A180 with Flange [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.73
from igus® inc.
Dryspin ® - Lead Screw Nut J with Flange [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.73
from igus® inc.
Dryspin ® - Lead Screw Nut J350 with Flange [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.73
from igus® inc.
Up to 100 mm stroke in a rotation lubricant free and wear resistant. For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock. Self-lubricating. Wear resistant for maximum service life. Material of the nuts: iglide ® J [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.38
from igus® inc.
Self-lubricating. iglide ® J high performance plastic. Installation without additional rework. Ideal torque transmission through form fit. Typical application areas: Heavy duty applications, applications with fixed stop [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.7900 to 2.36
from igus® inc.
Reduction of radial loads. Can be conveniently screw-mounted from above. Compensation of tolerances. Continuous angle adjustment [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.3900
from igus® inc.
DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]
- Component Type: Nut Only
- Length: 1.02
- Screw Type: Lead Screw
from igus® inc.
DryLin ® Leadscrew Nuts Made of HTS Linear Modules, Rectangular [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
from igus® inc.
DryLin ® Leadscrew Nuts Made of HTS Linear Modules, Flanged [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 1.34
from igus® inc.
DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]
- Component Type: Nut Only
- Length: 1.57
- Screw Type: Lead Screw
from igus® inc.
DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]
- Component Type: Nut Only
- Length: 0.7874
- Screw Type: Lead Screw
from igus® inc.
Reduction of radial loads. Compensation of tolerances. Fast feeds. Continuous angle adjustment [See More]
- Component Type: Nut Only
- Design: English Design Arrangement; Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 1.02
from igus® inc.
10 new standard nuts made from iglide ® J. Self-lubricating. Twice the stroke of conventional trapezoidal lead screw nuts. Matching lead screws available from stock [See More]
- Component Type: Nut Only
- Design: Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.9400
from igus® inc.
DryLin ® Leadscrew Nuts Made of SLW Linear Modules [See More]
- Component Type: Nut Only
- Length: 1.18
- Screw Type: Lead Screw
from igus® inc.
For spindle adjustments which require especially quiet running and zero play, in addition to zero lubrication, and which have to be cost-effective at the same time, the new DryLin ® lead screw nuts with camber offer the ideal solution. Available for self-locking trapezoidal threads as well as... [See More]
- Component Type: Nut Only
- Design: English Design Arrangement; Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.1600 to 0.1900
from igus® inc.
The new flanged nut shape makes it possible to use the innovative dryspin ® efficiency in confined spaces. The flat design makes it possible to secure the nut via the flange or key-ways. Available in all dryspin ® high helix threads. Compact design. Secured via the flange or spanner flat. [See More]
- Component Type: Nut Only
- Design: English Design Arrangement; Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 0.5900 to 1.73
from igus® inc.
With their properties optimized to the plastic nut and lead screw, dryspin ® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin ® lead screw nuts with zero... [See More]
- Component Type: Nut Only
- Design: English Design Arrangement; Metric Design Arrangement
- Screw Type: Lead Screw
- Length: 1.22 to 1.85