Zero Backlash Design Lead Screws and ACME Screws
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Design Features: Zero-Backlash Design
- Component Type: Nut Only
- Screw Type: Lead Screw
- Length: 2.5 to 3
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Design Features: Zero-Backlash Design
- Component Type: Nut Only
- Screw Type: Lead Screw
- Length: 1.18
from igus® inc.
With their properties optimized to the plastic nut and lead screw, dryspin ® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin ® lead screw nuts with zero... [See More]
- Design Features: Zero-Backlash Design
- Component Type: Nut Only
- Screw Type: Lead Screw
- Design: English Design Arrangement; Metric Design Arrangement
from W.M. Berg
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel. Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4". [See More]
- Design Features: Zero-Backlash Design
- Design: English Design Arrangement
- Screw Type: Lead Screw
- Length: 36
from Universal Thread Grinding Company
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or... [See More]
- Design Features: Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature)
- Component Type: Screw Assembly
- Screw Type: Acme Screw
- Manufacturing Process: Ground Thread
from HYPROSTATIK Schönfeld GmbH
Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation. no loss of precision, even during long-term use at full load and maximum speed. no friction at low speeds. no friction force backlash when the direction of rotation changes. [See More]
- Design Features: Zero-Backlash Design
- Component Type: Screw Assembly
- Screw Type: Lead Screw
from igus® inc.
Screw drives with steep thread for quick adjustments of small loads. The zero-backlash system ensures minimal reverse clearance for life. Ideal for precise positioning and feed movements in the medical, laboratory and printing systems and other fields of bioscience. For high loads, dirt accumulation... [See More]
- Design Features: Zero-Backlash Design
- Length: 1.26 to 1.61
- Design: English Design Arrangement; Metric Design Arrangement
- Screw O.D.: 0.2100 to 0.3900
from Universal Thread Grinding Company
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the... [See More]
- Design Features: Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead
- Component Type: Screw Assembly
- Screw Type: Acme Screw
- Manufacturing Process: Ground Thread