Screw Only Lead Screws and ACME Screws

17 Results
Acme screw, 1" diameter, 0.10" lead, 2 Feet length -- AB11SA-100102
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Component Type: Screw Only
  • Length: 24
  • Screw Type: Acme Screw; Lead Screw
  • Screw O.D.: 1
Acme Lead Screw -- 1/4-16-1
from Noll, Inc.

Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Acme Screw; Lead Screw
  • Design: English Design Arrangement
Stock Lead Screw -- S10-48
from Wedin International, Inc.

Wedin is the source for ball screws. We have the. ability to handle any of your production needs, from. high volume runs, to the most unique, one-of-a-kind. assembly. Standard or metric, we have what you are. looking for in a ball screw. Running two to three. shifts seven days a week, we have the... [See More]

  • Component Type: Screw Only
  • Design: English Design Arrangement
  • Screw Type: Lead Screw
  • Length: 63
Precision Threaded Spindle -- 81 12 050
from ATLANTA Drive Systems, Inc.

Trapezoidal-thread spindles and nuts. Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless... [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
Counter Rotating Leadscrew -- DryLin®
from igus® inc.

Lead screws with right-hand and left-hand threads provide design engineers with additional design freedom and frequently reduce costs because a second lead screw control incl. a second drive is not needed. With the exception of a few millimeters in the center of the lead screw, the entire length can... [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Lead Screw
  • Length: 1.55 to 3.1
Ball Screw -- BS063R020A
from Joyce/Dayton Corp.

Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]

  • Component Type: Screw Only
  • Design: English Design Arrangement
  • Screw Type: Ball Screw; Lead Screw
  • Screw Lead: 0.2000
Metric Speedy Lead Screw -- 10 x 10
from Nook Industries, Inc.

Repeatable positioning accuracy of 17.5 µm / 25mm (Speedy Line) 6.25 µm / 25mm (ISO Trapezoidal). Standard diameters from 5mm to 65mm. Standard leads from 3mm to 200mm. Alloy and Stainless Steel Screws. Bronze and Plastic Nuts. Flanges and EZZE-MOUNT ™ end bearing supports are... [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Acme Screw
  • Screw O.D.: 0.3937
Metric Lead Screw -- M2.0 X .40
from Noll, Inc.

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
High Helix Leadscrew -- Dryspin®
from igus® inc.

dryspin ® high helix lead screw made from stainless steel, rolled. Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm. dryspin ® high helix lead screw made of aluminium. Rolled and tribo-optimised coating of EN AW 6082 material, lightweight and non-magnetic [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Lead Screw
  • Design: English Design Arrangement; Metric Design Arrangement
Machine Nut -- SN050R013B
from Joyce/Dayton Corp.

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. [See More]

  • Component Type: Screw Only
  • Design: English Design Arrangement
  • Screw Type: Acme Screw
  • Design Features: Right Hand Thread
Metric Speedy Lead Screw -- 5 x 5
from Nook Industries, Inc.

Alloy or stainless steel, flanges and EZZE-MOUNT supports are available [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Acme Screw
  • Screw O.D.: 0.1969
UNV Lead Screw -- 1/4-20 UNC 2A
from Noll, Inc.

Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Lead Screw
  • Design: English Design Arrangement
Metric Leadscrew -- DryLin®
from igus® inc.

Metric lead screws in the following thread sizes: M3x0,5. M4x0,7. M5x0,8. M6x1 [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Lead Screw
  • Length: 1.55
Steep-Threaded Spindle
from igus® inc.

Up to 100 mm stroke in a rotation lubricant free and wear resistant. For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock. Self-lubricating. Wear resistant for maximum service life. Material of the nuts: iglide ® J [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Lead Screw
  • Length: 1.55 to 4.65
Trapezoidal Threaded Spindle -- DryLin®
from igus® inc.

Thread: right- or left-hand. Material: Aluminum, coated. Length and machining according to customer drawing. The tensile/compressive strength of the lead screw material. EN AW6060 is 160 MPa per mm ² (elongation limit 0.2 mm) [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Lead Screw
  • Length: 1.55 to 3.1
Trapezoidal Threaded Spindle -- DryLin®
from igus® inc.

Thread: right- or left-hand. Available materials: C15 steel / rust-proof steel. Length and machining according to customer drawing [See More]

  • Component Type: Screw Only
  • Manufacturing Process: Rolled Thread
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
Trapezoidal Threaded Spindle -- DryLin®
from igus® inc.

Thread: right- or left-hand. Available materials: C15 steel / rust-proof steel. Length and machining according to customer drawing [See More]

  • Component Type: Screw Only
  • Design: Metric Design Arrangement
  • Screw Type: Lead Screw
  • Length: 1.55 to 3.1