Rolled Thread Lead Screws and ACME Screws

7 Results
Acme Thread Ball Screws
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Manufacturing Process: Rolled Thread; Ground Thread
  • Screw Type: Acme Screw; Ball Screw; Roller Screw
High Helix Leadscrew -- Dryspin®
from igus® inc.

dryspin ® high helix lead screw made from stainless steel, rolled. Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm. dryspin ® high helix lead screw made of aluminium. Rolled and tribo-optimised coating of EN AW 6082 material, lightweight and non-magnetic [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Lead Screw
  • Design: English Design Arrangement; Metric Design Arrangement
Acme Lead Screw -- 1/4-16-1
from Noll, Inc.

Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Acme Screw; Lead Screw
  • Design: English Design Arrangement
Precision Threaded Spindle -- 81 12 050
from ATLANTA Drive Systems, Inc.

Trapezoidal-thread spindles and nuts. Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking unless... [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
Trapezoidal Threaded Spindle -- DryLin®
from igus® inc.

Thread: right- or left-hand. Available materials: C15 steel / rust-proof steel. Length and machining according to customer drawing [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
Metric Lead Screw -- M2.0 X .40
from Noll, Inc.

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Lead Screw
  • Design: Metric Design Arrangement
UNV Lead Screw -- 1/4-20 UNC 2A
from Noll, Inc.

Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Screw Type: Lead Screw
  • Design: English Design Arrangement