Boron Carbide Abrasive Pads

Description

Boron Carbide Abrasive Pads are designed to perform abrasive tasks by utilizing the extreme hardness of boron carbide. These pads are used to remove material from surfaces through a grinding or polishing action, leveraging the abrasive properties of boron carbide to achieve high precision and efficiency in material removal.

Working Principle

Boron carbide abrasive pads work by employing the hardness and wear resistance of boron carbide, which is one of the hardest materials known, ranking just below diamond on the Mohs scale. This hardness allows the pads to effectively grind and polish surfaces, even those made of extremely hard materials. The abrasive action is achieved through the movement of the pad against the surface, where the boron carbide particles cut into the material, removing small amounts with each pass. This makes them particularly useful for applications requiring high precision and durability.

Applications

Boron carbide abrasive pads are used in a variety of specific applications. They are ideal for polishing and lapping ultra-hard materials due to their high material removal rate. In the manufacturing of ceramic blasting nozzles, boron carbide's wear resistance ensures durability even when used with hard abrasive agents like corundum and silicon carbide. Additionally, boron carbide is used in ballistic protection materials and as a neutron absorber in nuclear reactors, although these applications may not directly involve abrasive pads.

Advantages over other Abrasive Pads

Boron carbide abrasive pads offer significant advantages over other types of abrasive pads due to their extreme hardness and wear resistance. This allows them to maintain their abrasive properties longer, reducing the frequency of replacement and maintenance. Their ability to process ultra-hard materials efficiently makes them superior in applications where other abrasive materials might fail or wear out quickly.

Limitations

One limitation of boron carbide abrasive pads is their unsuitability for dry grinding at high temperatures. When the temperature exceeds 600°C, the surface of boron carbide oxidizes to form a B2O3 film, which softens the material and reduces its effectiveness as an abrasive. This limits their use in high-temperature applications unless used with polishing liquids.

Considerations

When considering boron carbide abrasive pads, it is important to evaluate the initial costs, which may be higher due to the material's properties and manufacturing processes. However, their durability and wear resistance can lead to lower operating expenses over time, as they require less frequent replacement compared to other abrasive materials. The accuracy of material removal is high, making them suitable for precision applications. Maintenance costs are generally lower due to their long lifespan, but care must be taken to avoid high-temperature conditions that could degrade their performance.

13 Results
Norton Blaze CA Coarse Grit Cross Pad -- 66261194504
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 60
Norton Blaze CA Coarse Grit Cross Pad -- 66261194508
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 1.5
  • Length: 1.5
  • Grit Size: 80
Norton Blaze CA Coarse Grit Cross Pad -- 66261194513
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 2
  • Length: 2
  • Grit Size: 80
Norton Blaze CA Coarse Grit Cross Pad -- 66261194549
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 80
Norton Blaze CA Coarse Grit Square Pad -- 66261194520
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 2
  • Length: 2
  • Grit Size: 60
Norton Blaze CA Coarse Grit Square Pad -- 66261194528
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 60
Norton Blaze CA Coarse Grit Square Pad -- 66261194531
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 60
Norton Blaze CA Coarse Grit Square Pad -- 66261194552
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 2
  • Length: 2
  • Grit Size: 80
Norton Blaze CA Coarse Grit Square Pad -- 66261194555
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 80
Norton Blaze CA Coarse Grit Square Pad -- 66261194557
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 80
Norton Blaze CA Medium Grit Cross Pad -- 66261194511
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 1.5
  • Length: 1.5
  • Grit Size: 120
Norton Blaze CA Medium Grit Cross Pad -- 66261194516
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 2
  • Length: 2
  • Grit Size: 120
Norton Blaze CA Medium Grit Cross Pad -- 66261194551
from Norton Abrasives

Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity [See More]

  • Abrasive Type: Boron Carbide
  • Width: 3
  • Length: 3
  • Grit Size: 120