Dry Abrasive Pads

40 Results
Contour Single Sided Sponge -- 07660702257
from Norton Abrasives

Small Area General Purpose Sponge [See More]

  • Applications: Contour or Edge; Cleaning and Surface Conditioning; Dry; Medium sized grits or filaments
  • Width: 4.5
  • Length: 5.5
  • Abrasive Type: Silicon Carbide
Electroplated Diamond Hand Pad HP60 -- 66260306360
from Norton Abrasives

Electroplated Diamond Hand HPK-6 Pack [See More]

  • Applications: Manual Finishing, Shaping & Repair; Contour or Edge; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
  • Width: 2.12
  • Length: 3.5
  • Abrasive Type: Diamond
EZ Touch Contour Sponges
from Norton Abrasives

For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits. Thin, coated on one side with aluminum oxide or silicon carbide abrasive. Designed with superior flexibility. Can... [See More]

  • Applications: Cleaning and Surface Conditioning; Dry
  • Grit System: CAMI
  • Abrasive Type: Aluminum Oxide; Silicon Carbide
  • Product / Material Worked: Metalworking
Fibratex Sponge Pads
from Norton Abrasives

iuml; » ¿Ideal for general clean-up. Mild acting green, or non-abrasive white Fibratex hand pad material is laminated to a top quality sponge, which allows for the convenience of 2 pads in one. Features & Benefits. Durable hand pad material on one side, top quality sponge on the... [See More]

  • Applications: Cleaning and Surface Conditioning; Dry
  • Grit System: CAMI
  • Grit Size: 1200
  • Product / Material Worked: Metalworking
Flexible Silicon Carbide Sanding Sponges
from Norton Abrasives

Ideal to sand, seal and wash coats for your wood projects, and provides handy touch-up or repair of primer. Features & Benefits. These silicon carbide sanding sponges are available in three grades to meet all your project needs: coarse, medium and fine. [See More]

  • Applications: Cleaning and Surface Conditioning; Dry
  • Grit System: CAMI
  • Abrasive Type: Silicon Carbide
  • Product / Material Worked: Metalworking
Merit AO Coarse Grit Cartridge Roll -- 8834180231
from Norton Abrasives

Premium aluminum oxide abrasive for long life [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Abrasive Type: Aluminum Oxide
  • Length: 1.5
  • Grit Size: 60
Merit AO Coarse Grit Cross Pad -- 8834182135
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 3
  • Length: 3
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834182140
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 3
  • Length: 3
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834182156
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2
  • Length: 2
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834182157
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2
  • Length: 2
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184119
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 3
  • Length: 3
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184128
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2
  • Length: 2
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184129
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 4
  • Length: 4
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184135
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 4
  • Length: 4
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184142
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 4
  • Length: 4
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184194
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2
  • Length: 2
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184206
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2.5
  • Length: 2.5
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184258
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 1.5
  • Length: 1.5
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184402
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 2.25
  • Length: 2.25
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184465
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 1.5
  • Length: 1.5
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834184943
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 1
  • Length: 1
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834185519
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 1
  • Length: 1
  • Abrasive Type: Aluminum Oxide
Merit AO Coarse Grit Cross Pad -- 8834185578
from Norton Abrasives

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls [See More]

  • Applications: Coarse Grit; Dry; Coarser filaments or grit sizes
  • Width: 0.7500
  • Length: 0.7500
  • Abrasive Type: Aluminum Oxide
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip -- 69957394363
from Norton Abrasives

Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging [See More]

  • Applications: Dry
  • Width: 2.75
  • Length: 8
  • Abrasive Type: Ceramic
Norton Metal AO Coarse Grit Square Pad -- 66261132258
from Norton Abrasives

Aluminum oxide abrasive controls aggressiveness while cool cutting [See More]

  • Applications: Dry; Medium sized grits or filaments
  • Abrasive Type: Aluminum Oxide
  • Width: 1 to ?
  • Grit Size: 60
Nylon Hand Pads -- NS744 Series
from DME Company

Made from three dimensional non-woven nylon webs impregnated with abrasive materials. Very durable, they resist tearing splintering, loading and shredding. Can be rinsed for reuse. Provides a clean contaminate-free surface that will improve adhesion of all types of coatings. Also available in rolls. [See More]

  • Applications: Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
  • Width: 6
  • Length: 9
  • Product / Material Worked: Metalworking
4" Softflex Premium Dry-or-Wet 100 Grit Diamond Polishing Pad -- 06-4 VP100
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 100
Hand Finishing Abrasive Hand Pads -- Blendex™
from Walter Surface Technologies

Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]

  • Applications: Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
  • Width: 6
  • Length: 9
  • Product / Material Worked: Metalworking
Scotch Brite™ Extra Duty Hand Pad -- 6444
from DME Company

Much more aggressive than 7447, this pad is ideal for tough. maintenance and repair jobs since it can remove heavy. contaminants and prepare surfaces for coating, painting or. sealing. Conforms well to uneven or irregular surfaces [See More]

  • Applications: Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
  • Product / Material Worked: Metalworking
4" Softflex Premium Dry-or-Wet 1500 Grit Diamond Polishing Pad -- 06-4 VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 1500
4" Softflex Premium Dry-or-Wet 200 Grit Diamond Polishing Pad -- 06-4 VP200
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 200
4" Softflex Premium Dry-or-Wet 3000 Grit Diamond Polishing Pad -- 06-4 VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 3000
4" Softflex Premium Dry-or-Wet 400 Grit Diamond Polishing Pad -- 06-4 VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 400
4" Softflex Premium Dry-or-Wet 50 Grit Diamond Polishing Pad -- 06-4 VP50
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 50
4" Softflex Premium Dry-or-Wet 800 Grit Diamond Polishing Pad -- 06-4 VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 800
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (1500 Grit) -- 06-7VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 1500
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (3000 Grit) -- 06-7VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 3000
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (400 Grit) -- 06-7VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 400
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (70 Grit) -- 06-7VP70
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 70
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (800 Grit) -- 06-7VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 800