Polishing / Lapping (Extra Fine Grits / Filaments) Abrasive Pads

15 Results
Electroplated Diamond Hand HPK-6 Pack -- 66260307720
from Norton Abrasives

Electroplated Diamond Hand HPK-6 Pack [See More]

  • Applications: Manual Finishing, Shaping & Repair; Contour or Edge; Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Wet; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
  • Width: 2.12
  • Length: 3.5
  • Abrasive Type: Diamond
MPO/MTP Polishing Pad
from Beijing Grish Hitech Co., Ltd.

GRISH MPO/MTP polishing pads have special microporous structures that provides powerful polishing stability and long polishing life. Combined with polishing fluid they can perform ultra-precision polishing on MPO/MTP optical fibers. [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Width: 5.51
  • Length: 5.51
  • Abrasive Type: N
Polishing Pad
from Beijing Grish Hitech Co., Ltd.

GRISH diamond polishing pads have a unique microporous structure that is clearly visible, which can provide good wear resistance. When polishing, it is used together with the polishing liquid to maintain its good properties. Common in high flatness operations such as wafers, ceramics, and glass. [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Abrasive Type: Diamond
Ultra Precision Polishing Pads -- F1-70DX6
from Fiber Instrument Sales, Inc./FIS

70 Durometer, purple [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Width: 6
  • Length: 6
  • Abrasive Type: Rubber
4" Economy Grade Diamond Polishing Pad (100 Grit) -- 06-4VP100W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 100
Hand Pads and Holder -- H0402J
from Flexovit USA, Inc.

Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Ultra Fine. Aluminum oxide abrasive. Use for fine finishing and polishing. [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Width: 6
  • Length: 9
  • Abrasive Type: Aluminum Oxide
Hand Finishing Abrasive Hand Pads -- Blendex™
from Walter Surface Technologies

Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]

  • Applications: Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
  • Width: 6
  • Length: 9
  • Product / Material Worked: Metalworking
4" Economy Grade Diamond Polishing Pad (1500 Grit) -- 06-4VP1500W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 1500
Nylon Floor Pads -- X1823
from Flexovit USA, Inc.

Non woven pads for stripping, scrubbing, buffing and polishing. Available in all popular sizes. White. Non-abrasive pad is ideal for high polishing needs. [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Product / Material Worked: Floors
4" Economy Grade Diamond Polishing Pad (200 Grit) -- 06-4VP200W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 200
4" Economy Grade Diamond Polishing Pad (3000 Grit) -- 06-4VP3000W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 3000
4" Economy Grade Diamond Polishing Pad (400 Grit) -- 06-4VP400W
from TroxellUSA

4" Economy Grade Diamond Polishing Pad (400 Grit) [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 400
4" Economy Grade Diamond Polishing Pad (50 Grit) -- 06-4VP50W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 50
4" Economy Grade Diamond Polishing Pad (800 Grit) -- 06-4VP800W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Grit Size: 800
4" Softflex Premium Dry-or-Wet 100 Grit Diamond Polishing Pad -- 06-4 VP100
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Dry; Wet
  • Grit Size: 100