Silicon Carbide Abrasive Pads
from RS Components, Ltd.
RS PRO RSWDMIX Abrasive Paper [See More]
- Abrasive Type: Silicon Carbide; Silicon Carbide
- Grit Size: 80 to 800
- Length: 11.02
from Norton Abrasives
Small Area General Purpose Sponge [See More]
- Abrasive Type: Silicon Carbide
- Width: 4.5
- Length: 5.5
- Grit Size: 100
from DigiKey
"Hand Pad Silicon Carbide Ultra Fine 6.00"" (152.40mm) X 9.00"" (228.60mm) Dia" [See More]
- Abrasive Type: Silicon Carbide
from RS Components, Ltd.
PREMINES 4008953 Sanding Block [See More]
- Abrasive Type: Silicon Carbide; Silicon Carbide
- Length: 4.92
from Norton Abrasives
For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits. Thin, coated on one side with aluminum oxide or silicon carbide abrasive. Designed with superior flexibility. Can... [See More]
- Abrasive Type: Aluminum Oxide; Silicon Carbide
- Applications: Cleaning and Surface Conditioning; Dry
- Grit System: CAMI
- Product / Material Worked: Metalworking
from DigiKey
"Hand Pad Silicon Carbide Ultra Fine 6.00"" (152.40mm) X 9.00"" (228.60mm) Dia" [See More]
- Abrasive Type: Silicon Carbide
from RS Components, Ltd.
PREMINES 4008958 Sanding Block [See More]
- Abrasive Type: Silicon Carbide; Silicon Carbide
- Length: 4.92
from Norton Abrasives
Ideal to sand, seal and wash coats for your wood projects, and provides handy touch-up or repair of primer. Features & Benefits. These silicon carbide sanding sponges are available in three grades to meet all your project needs: coarse, medium and fine. [See More]
- Abrasive Type: Silicon Carbide
- Applications: Cleaning and Surface Conditioning; Dry
- Grit System: CAMI
- Product / Material Worked: Metalworking
from DigiKey
"Hand Pad Silicon Carbide Medium 6.00"" (152.40mm) X 9.00"" (228.60mm) Dia" [See More]
- Abrasive Type: Silicon Carbide
from Reid Supply
Abrasive hand pads are ideal for cleaning, scuffing, deburring and finishing applications. We carry an assortment of abrasive hand pads, as well as pad blocks and holders. . 3M-7448 [See More]
- Abrasive Type: Silicon Carbide
- Width: 6
- Length: 9
from Flexovit USA, Inc.
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut. Made with silicon carbide abrasive grain, this industrial grade pad delivers aggressive... [See More]
- Abrasive Type: Silicon Carbide
- Width: 6
- Length: 9
- Product / Material Worked: Metalworking; Plastics or Composites
from R. S. Hughes Company, Inc.
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other... [See More]
- Abrasive Type: Silicon Carbide
- Grit Size: 150
from Flexovit USA, Inc.
Fluted face provides multiple sharp edges for extra shearing action. Ideal for quick concrete removal and touch up. C16. Silicon Carbide Grain [See More]
- Abrasive Type: Silicon Carbide
- Width: 3
- Length: 6
- Product / Material Worked: Concrete
from R. S. Hughes Company, Inc.
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 2 3/5 in and length of 3 7/10 in. In addition to the other... [See More]
- Abrasive Type: Silicon Carbide
- Grit Size: 180
from R. S. Hughes Company, Inc.
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a coarse abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 60. The sanding sponge has a width of 2 3/4 in and length of 4 in. In addition to the other aspects... [See More]
- Abrasive Type: Silicon Carbide
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a coarse abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 60. The sanding sponge has a width of 2 3/5 in and length of 3 7/10 in. In addition to the other... [See More]
- Abrasive Type: Silicon Carbide
- Grit Size: 60
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 07448 hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 07448 having an ultra fine grade. The hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 07777 scuff hand pad uses silicon carbide as the abrasive material. The scuff hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 6448 light duty hand pad uses silicon carbide as the abrasive material. The light duty hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 6448B light duty hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16556 having an ultra fine grade. The light duty hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 64660 durable flex hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64660 having an ultra fine grade. The durable flex hand pad has a width of 4 1/2 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 7446 blending hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64429 having a medium grade. The blending hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 7448 hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 04028 having an ultra fine grade. The hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite non-woven 7448 PRO hand pad uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64935 having an ultra fine grade. The hand pad has a width of 6 in and length of 9 in. [See More]
- Abrasive Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Scotch-Brite GP-UB sanding block uses silicon carbide as the abrasive material. The sanding block has a width of 1 in and length of 24 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in. [See More]
- Abrasive Type: Silicon Carbide