Superabrasive - Diamond Abrasive Pads

8 Results
Electroplated Diamond Hand Pad HP60 -- 66260306360
from Norton Abrasives

Electroplated Diamond Hand HPK-6 Pack [See More]

  • Abrasive Type: Diamond
  • Width: 2.12
  • Length: 3.5
  • Grit Size: 60
Polishing Pad
from Beijing Grish Hitech Co., Ltd.

GRISH diamond polishing pads have a unique microporous structure that is clearly visible, which can provide good wear resistance. When polishing, it is used together with the polishing liquid to maintain its good properties. Common in high flatness operations such as wafers, ceramics, and glass. [See More]

  • Abrasive Type: Diamond
  • Applications: Polishing or lapping (Very fine grits or filaments)
Abrasives and Surface Conditioning Products -- 3M158521-ND [14998 from 3M]
from DigiKey

"Hand Pad Diamond Fine X 3.75"" (95.25mm) Dia" [See More]

  • Abrasive Type: Diamond
Abrasives and Surface Conditioning Products -- 3M158522-ND [14999 from 3M]
from DigiKey

"Hand Pad Diamond Fine X 3.75"" (95.25mm) Dia" [See More]

  • Abrasive Type: Diamond
Abrasives and Surface Conditioning Products -- 3M160607-ND [80099 from 3M]
from DigiKey

"Hand Pad Diamond Fine 40 µ X 3.75"" (95.25mm) Dia" [See More]

  • Abrasive Type: Diamond
  • Grit System: MicronGraded
Abrasives and Surface Conditioning Products -- 3M162568-ND [80098 from 3M]
from DigiKey

"Hand Pad Diamond Fine X 3.75"" (95.25mm) Dia" [See More]

  • Abrasive Type: Diamond
Abrasives and Surface Conditioning Products -- 3M162569-ND [80100 from 3M]
from DigiKey

"Hand Pad Diamond Fine 20 µ X 3.75"" (95.25mm) Dia" [See More]

  • Abrasive Type: Diamond
  • Grit System: MicronGraded