Metalworking Abrasive Pads

18 Results
Contour Single Sided Sponge -- 07660702257
from Norton Abrasives

Small Area General Purpose Sponge [See More]

  • Product / Material Worked: CeramicsGlass; Metalworking; Woodworking; Plastics or Composites; Automotive
  • Width: 4.5
  • Length: 5.5
  • Abrasive Type: Silicon Carbide
Electroplated Diamond Hand Pad HP60 -- 66260306360
from Norton Abrasives

Electroplated Diamond Hand HPK-6 Pack [See More]

  • Product / Material Worked: CeramicsGlass; Hard Materials; Metalworking; Plastics or Composites
  • Width: 2.12
  • Length: 3.5
  • Abrasive Type: Diamond
EZ Touch Contour Sponges
from Norton Abrasives

For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits. Thin, coated on one side with aluminum oxide or silicon carbide abrasive. Designed with superior flexibility. Can... [See More]

  • Product / Material Worked: Metalworking
  • Grit System: CAMI
  • Abrasive Type: Aluminum Oxide; Silicon Carbide
  • Applications: Cleaning and Surface Conditioning; Dry
Fibratex Sponge Pads
from Norton Abrasives

iuml; » ¿Ideal for general clean-up. Mild acting green, or non-abrasive white Fibratex hand pad material is laminated to a top quality sponge, which allows for the convenience of 2 pads in one. Features & Benefits. Durable hand pad material on one side, top quality sponge on the... [See More]

  • Product / Material Worked: Metalworking
  • Grit System: CAMI
  • Grit Size: 1200
  • Applications: Cleaning and Surface Conditioning; Dry
Flexible Silicon Carbide Sanding Sponges
from Norton Abrasives

Ideal to sand, seal and wash coats for your wood projects, and provides handy touch-up or repair of primer. Features & Benefits. These silicon carbide sanding sponges are available in three grades to meet all your project needs: coarse, medium and fine. [See More]

  • Product / Material Worked: Metalworking
  • Grit System: CAMI
  • Abrasive Type: Silicon Carbide
  • Applications: Cleaning and Surface Conditioning; Dry
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip -- 69957394363
from Norton Abrasives

Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 8
  • Abrasive Type: Ceramic
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip -- 69957394449
from Norton Abrasives

Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 5
  • Abrasive Type: Ceramic
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip -- 69957394450
from Norton Abrasives

Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 16.5
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip -- 69957394456
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 5
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip -- 69957394463
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 16.5
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip -- 69957394470
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 8
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip -- 69957394459
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 5
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip -- 69957394466
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 16.5
  • Abrasive Type: Ceramic
Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip -- 69957394474
from Norton Abrasives

Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate [See More]

  • Product / Material Worked: Metalworking
  • Width: 2.75
  • Length: 8
  • Abrasive Type: Ceramic
Hand Pads and Holder -- H0402F
from Flexovit USA, Inc.

Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Non-abrasive. Ideal for cleaning and polishing. [See More]

  • Product / Material Worked: Metalworking; Plastics or Composites
  • Width: 6
  • Length: 9
  • Mounting: None or Handheld
Nylon Hand Pads -- NS744 Series
from DME Company

Made from three dimensional non-woven nylon webs impregnated with abrasive materials. Very durable, they resist tearing splintering, loading and shredding. Can be rinsed for reuse. Provides a clean contaminate-free surface that will improve adhesion of all types of coatings. Also available in rolls. [See More]

  • Product / Material Worked: Metalworking
  • Width: 6
  • Length: 9
  • Applications: Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Hand Finishing Abrasive Hand Pads -- Blendex™
from Walter Surface Technologies

Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]

  • Product / Material Worked: Metalworking
  • Width: 6
  • Length: 9
  • Applications: Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
Scotch Brite™ Extra Duty Hand Pad -- 6444
from DME Company

Much more aggressive than 7447, this pad is ideal for tough. maintenance and repair jobs since it can remove heavy. contaminants and prepare surfaces for coating, painting or. sealing. Conforms well to uneven or irregular surfaces [See More]

  • Product / Material Worked: Metalworking
  • Applications: Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes