Horizontal Interferometers

4 Results
Fizeau Interferometer for Flat or Spherical Surfaces -- FI 1100 Z
from Mahr Inc.

Product features. High Accuracy Measurement Capability with Unsurpassed Flexibility and Versatility. The MarSurf FI 1100 Z interferometer provides non-contact measurement of flat or spherical surfaces along with transmitted wavefront measurements of optical components and assemblies. Measurements... [See More]

  • Orientation: Horizontal
  • Measurement Capability: Specialty / Other; Flat and Spherical Surfaces
  • Zoom: 1 to 6
  • Applications: Measurement of Flat, Concave or Convex Surfaces; Prism, Corner Cube, Wedge Angle and Homogeneity Measurements; Measurement of Machined, Ceramic
Fiber Optic Interferometer -- OFV-551
from Polytec, Inc.

Polytec Laser Doppler Vibrometers are precision tools for non-contact vibration measurement. Designed to be quick, easy to operate and free from cross-talk or feedback problems, these instruments determine a structure's velocity and displacement from the Doppler shift of back-scattered laser light. [See More]

  • Orientation: Horizontal; Vertical
  • Measurement Capability: Displacement / Position
  • Aperture Size: 3.2 to 16
  • Applications: Measurement on Fine Bonding Wires
Dynamic Laser Interferometer -- DynaFiz®
from Zygo Corporation

The new ZYGO DynaFiz ® dynamic laser interferometer is a highly optimized optical instrument designed specifically for performing accurate metrology of optics in the presence of air turbulence and extreme vibrations. The high light efficiency of the DynaFiz ® interferometer's optical system,... [See More]

  • Orientation: Horizontal; Vertical
  • Repeatability: RMS Simple Repeatability < 0.06 nm; RMS Wavefront Repeatability < 0.35 nm
  • Zoom: 1 to 50
  • Measurement Capability: Specialty / Other; Designed Specifically for Performing Accurate Metrology of Optics in the Presence of Air Turbulence and Extreme Vibrations
High Definition Interferometer System with QPSI™ Vibration Tolerant Technology -- Verifire™ HD
from Zygo Corporation

ZYGO's Verifire ™ HD interferometer system provides fast high-resolution measurements of flat or spherical surfaces, and transmitted wavefront measurement of optical components and assemblies. The interferometric cavity length is precisely modulated while a high-speed camera captures several... [See More]

  • Orientation: Horizontal; Vertical
  • Repeatability: RMS Simple Repeatability < 0.06 nm; RMS Wavefront Repeatability < 0.35 nm
  • Zoom: 1 to 50
  • Measurement Capability: Profiles / Topography