Rubber / Elastomer Back-up Pads

3 Results
Drums for Spiral Band Sleeves -- 46266
from Flexovit USA, Inc.

Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use. [See More]

  • Materials of Construction: Rubber / Elastomer
  • Bore / ID: 0.2500
  • OD: 0.5000
Abrasive Back-Up Pad -- 49-36-2500
from Milwaukee Electric Tool Corporation

MOLDED RUBBER MATERIAL. 7 INCH SIZE. SANDER, POLISHER USED WITH [See More]

  • Materials of Construction: Rubber / Elastomer
  • OD: 7
Abrasive Back-Up Pad -- 49-36-3850
from Milwaukee Electric Tool Corporation

SPIRAL TYPE. RUBBER MATERIAL. 9 INCH SIZE. 5/8 INCH-11 TPI MOUNTING SIZE. 6000 RPM SPEED RATING. SANDER USED WITH. INCLUDES DISC NUT. USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS [See More]

  • Materials of Construction: Rubber / Elastomer
  • Maximum Speed: 6000
  • OD: 9