Specialty / Other Back-up Pads
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Rolon [See More]
- ad Type: Rolon
- Bore / ID: 0.2500
- OD: 2
- Maximum Speed: 30000
from Milwaukee Electric Tool Corporation
MOLDED RUBBER MATERIAL. 7 INCH SIZE. SANDER, POLISHER USED WITH [See More]
- ad Type:
- Materials of Construction: Rubber / Elastomer
- OD: 7
from Walter Surface Technologies
High quality impact resistant plastic with ultimate flexibility. FEATURES. Ultimate Flexibility. Made from high quality impact resistant plastic. APPLICATIONS. Backing pad for sanding discs [See More]
- ad Type: Supplied with clamping nut
- Bore / ID: 0.3750 to 0.6250
- OD: 4 to 7
- Maximum Speed: 15000
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Spin-on [See More]
- ad Type: Spin-on
- Bore / ID: 0.2500
- OD: 2
- Maximum Speed: 30000
from Milwaukee Electric Tool Corporation
POLYPROPYLENE MATERIAL. 4-1/2 INCH SIZE. 1/2 INCH-13 TPI MOUNTING SIZE. 13000 RPM SPEED RATING. SANDER USED WITH. INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT [See More]
- ad Type:
- Maximum Speed: 13000
- OD: 4.5
- Materials of Construction: Plastic
from Walter Surface Technologies
Cool and Long Life Backing Pads. Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. Features. Ensures efficient ventilation for cooler grinding. Special saucer shape with ribbed backing. Standard pad,... [See More]
- ad Type: Saucer-shaped Ribbed Backing Pad
- Bore / ID: 0.6250
- OD: 4.5 to 7
- Maximum Speed: 13300
from Milwaukee Electric Tool Corporation
POLYPROPYLENE MATERIAL. 4-1/2 INCH SIZE. 5/8 INCH-11 TPI MOUNTING SIZE. 13000 RPM SPEED RATING. SANDER USED WITH. INCLUDES DISC NUT [See More]
- ad Type:
- Maximum Speed: 13000
- OD: 4.5
- Materials of Construction: Plastic
from Walter Surface Technologies
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX. [See More]
- ad Type: Quick Change; Saucer-shaped Ribbed Backing Pad
- Bore / ID: 0.6250
- OD: 4.5 to 7
- Maximum Speed: 13300
from Milwaukee Electric Tool Corporation
SPIRAL TYPE. RUBBER MATERIAL. 9 INCH SIZE. 5/8 INCH-11 TPI MOUNTING SIZE. 6000 RPM SPEED RATING. SANDER USED WITH. INCLUDES DISC NUT. USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS [See More]
- ad Type:
- Maximum Speed: 6000
- OD: 9
- Materials of Construction: Rubber / Elastomer
from Milwaukee Electric Tool Corporation
5 INCH SIZE. SANDER USED WITH. NUMBER OF HOLES 8 [See More]
- ad Type:
- OD: 5