Hook & Loop (H&L) Disc Pad (e.g., Velcro® Pad) Back-up Pads
from Flexovit USA, Inc.
Dual action backing pads are made with a durable reinforced poly backing and are designed for easy PSA adhesion and removal. No Holes [See More]
- ad Type: Hook&Loop Pad; Dual Action (DA) Pad)
- Bore / ID: 0.3125
- OD: 5
- Maximum Speed: 12000
from Walter Surface Technologies
This patented backing pad is the heart of the QUICK-STEP ™ system. It is made of industrial strength nylon that is guaranteed to retain its strength and flexibility even at elevated temperatures. Disc changes take only seconds. Features. Centering pin guarantees a centered fit. Hook and loop... [See More]
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250
- OD: 4.5 to 7
- Materials of Construction: Plastic
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. [See More]
- ad Type: Hook&Loop Pad
- Bore / ID: 0.2500
- OD: 2
- Maximum Speed: 19000
from Walter Surface Technologies
This patented backing pad is the heart of the QUICK-STEP ™ system. It is made of industrial strength nylon that is guaranteed to retain its strength and flexibility even at elevated temperatures. Disc changes take only seconds. Features. Centering pin guarantees a centered fit. Hook and loop... [See More]
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250
- OD: 4 to 7
- Materials of Construction: Plastic
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. [See More]
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250
- OD: 4
- Maximum Speed: 15000
from Flexovit USA, Inc.
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. A Convenient, reusable, 'Hook & Loop' holder for use with 6 " x 9 " Hand Pads. A Convenient,... [See More]
- ad Type: Hand Pad; Hook&Loop Pad