Arbor Hole / Bore (Spindle / Shaft Mounted) Back-up Pads
2 Results
Plastic Backing Pads for Sanding Discs
from Walter Surface Technologies
from Walter Surface Technologies
High quality impact resistant plastic with ultimate flexibility. FEATURES. Ultimate Flexibility. Made from high quality impact resistant plastic. APPLICATIONS. Backing pad for sanding discs [See More]
- Features: Arbor Hole / Bore (Spindle / Shaft Mounted); Raised Hub
- OD: 4 to 7
- ad Type: Supplied with clamping nut
- Bore / ID: 0.3750 to 0.6250
Turbo Quick-Change Backing Pads
from Walter Surface Technologies
from Walter Surface Technologies
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX. [See More]
- Features: Arbor Hole / Bore (Spindle / Shaft Mounted); Raised Hub; Air Cooled / Fins (e.g., Spirub®)
- OD: 4.5 to 7
- ad Type: Quick Change; Saucer-shaped Ribbed Backing Pad
- Bore / ID: 0.6250