Plastic Back-up Pads
from Flexovit USA, Inc.
Dual action backing pads are made with a durable reinforced poly backing and are designed for easy PSA adhesion and removal. No Holes [See More]
- Materials of Construction: Plastic
- OD: 5
- ad Type: PSA / Adhesive; Dual Action (DA) Pad)
- Bore / ID: 0.3125
from Milwaukee Electric Tool Corporation
POLYPROPYLENE MATERIAL. 4-1/2 INCH SIZE. 1/2 INCH-13 TPI MOUNTING SIZE. 13000 RPM SPEED RATING. SANDER USED WITH. INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT [See More]
- Materials of Construction: Plastic
- Maximum Speed: 13000
- OD: 4.5
from Walter Surface Technologies
This patented backing pad is the heart of the QUICK-STEP ™ system. It is made of industrial strength nylon that is guaranteed to retain its strength and flexibility even at elevated temperatures. Disc changes take only seconds. Features. Centering pin guarantees a centered fit. Hook and loop... [See More]
- Materials of Construction: Plastic
- OD: 4.5 to 7
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Rolon [See More]
- Materials of Construction: Plastic
- OD: 2
- ad Type: Rolon
- Bore / ID: 0.2500
from Milwaukee Electric Tool Corporation
POLYPROPYLENE MATERIAL. 4-1/2 INCH SIZE. 5/8 INCH-11 TPI MOUNTING SIZE. 13000 RPM SPEED RATING. SANDER USED WITH. INCLUDES DISC NUT [See More]
- Materials of Construction: Plastic
- Maximum Speed: 13000
- OD: 4.5
from Walter Surface Technologies
High quality impact resistant plastic with ultimate flexibility. FEATURES. Ultimate Flexibility. Made from high quality impact resistant plastic. APPLICATIONS. Backing pad for sanding discs [See More]
- Materials of Construction: Plastic
- OD: 4 to 7
- ad Type: Supplied with clamping nut
- Bore / ID: 0.3750 to 0.6250
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Spin-on [See More]
- Materials of Construction: Plastic
- OD: 2
- ad Type: Spin-on
- Bore / ID: 0.2500
from Walter Surface Technologies
Cool and Long Life Backing Pads. Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. Features. Ensures efficient ventilation for cooler grinding. Special saucer shape with ribbed backing. Standard pad,... [See More]
- Materials of Construction: Plastic
- OD: 4.5 to 7
- ad Type: Saucer-shaped Ribbed Backing Pad
- Bore / ID: 0.6250
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. [See More]
- Materials of Construction: Plastic
- OD: 2
- ad Type: Hook&Loop Pad
- Bore / ID: 0.2500
from Walter Surface Technologies
This patented backing pad is the heart of the QUICK-STEP ™ system. It is made of industrial strength nylon that is guaranteed to retain its strength and flexibility even at elevated temperatures. Disc changes take only seconds. Features. Centering pin guarantees a centered fit. Hook and loop... [See More]
- Materials of Construction: Plastic
- OD: 4 to 7
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250
from Flexovit USA, Inc.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. [See More]
- Materials of Construction: Plastic
- OD: 4
- ad Type: Hook&Loop Pad
- Bore / ID: 0.6250