Air Cooled / Fins (e.g., Spirub®) Back-up Pads

3 Results
Backing Pads -- SK4545
from Flexovit USA, Inc.

Extends disc life up to 50%. Firm. Use with coarser grit (16-50) resin fiber discs. [See More]

  • Features: Air Cooled / Fins (e.g., Spirub®)
  • Bore / ID: 0.5512
  • OD: 4.5
  • Maximum Speed: 13000
Turbo Backing Pads
from Walter Surface Technologies

Cool and Long Life Backing Pads. Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. Features. Ensures efficient ventilation for cooler grinding. Special saucer shape with ribbed backing. Standard pad,... [See More]

  • Features: Air Cooled / Fins (e.g., Spirub®)
  • OD: 4.5 to 7
  • ad Type: Saucer-shaped Ribbed Backing Pad
  • Bore / ID: 0.6250
Turbo Quick-Change Backing Pads
from Walter Surface Technologies

Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX. [See More]

  • Features: Arbor Hole / Bore (Spindle / Shaft Mounted); Raised Hub; Air Cooled / Fins (e.g., Spirub®)
  • OD: 4.5 to 7
  • ad Type: Quick Change; Saucer-shaped Ribbed Backing Pad
  • Bore / ID: 0.6250