Bronze / Brass / Copper Thread Mills

10 Results
Chamfer Milling Tools -- CoroMill 326
from Sandvik Coromant Co.

Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.228 to 0.433
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.118 to 0.787
  • Units: Fractional (optional feature); Metric
  • Shank: 0.039 to 0.787
Parting and Grooving Milling Tools -- CoroMill 327
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.461 to 0.854
  • Units: Fractional (optional feature); Metric
  • English Pitch: 5 to 24
Parting and Grooving Milling Tools -- CoroMill 328
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 1.535 to 2.480
  • Units: Fractional (optional feature); Metric
  • English Pitch: 4 to 16
Parting and Grooving Turning Tools -- CoroTurn XS
from Sandvik Coromant Co.

CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Shank: 0.157 to 1.000
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts
Parting and Grooving Turning Tools -- Top-Lok
from Sandvik Coromant Co.

The flexible Top-Lok ® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. This provides for clamping integrity axially and radially. Benefits. Multiply operations with the same holder by just changing... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
Small Part Machining Turning Tools -- CoroThread 266
from Sandvik Coromant Co.

CoroThread ® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency. Machining benefits. Reduced machine- and downtime. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • English Pitch: 0 to 3
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts
Thread Milling Tools -- CoroMill 325
from Sandvik Coromant Co.

The growing use of medical bone screws, implants and other micro-components creates a need for techniques that produce special thread forms quickly and at high tolerances. CoroMill ® 325 thread whirling inserts and holders from Sandvik Coromant meet this need for a large number of sliding head... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Titanium; Lead, Zinc
  • Cutter: 1.102 to 1.654
  • Units: Fractional (optional feature); Metric
  • Cutting Length: 0.16 to 0.22
Thread Turning Tools -- T-Max Twin-Lock
from Sandvik Coromant Co.

T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system also covers connection threads where indexing accuracy, reliability of insert edge, and repeatability are... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 2.360 to ?
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts
Thread Turning Tools -- T-Max U-Lock
from Sandvik Coromant Co.

T-Max U-Lock ® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three different geometries: all-round, sharp, and a chip breaking C-Geometry. Benefits. Cost efficient... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.472 to ?
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts