Coating: None Thread Mills

9 Results
Carbide Thread Mills -- Single Form Thread Mills
from Melin Tool Company

Designed for milling precision I.D. and O.D. threads in all types of steels, non-ferrous metals, and exotic metals. [See More]

  • Coating: Uncoated
  • Cutter: 0.250 to 1.000
  • Units: Fractional
  • Shank: 0.250 to 0.500
Thread Mill, 15° Helical Flute - Metric
from SCT - Scientific Cutting Tools, Inc.

The 15 ° helical flute thread mills are non-crest cutting for internal threads only. The helical flute distributes the side cutting pressure. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.118 to 0.470
  • Units: Fractional; Metric
  • Shank: 0.236 to 0.472
Thread Mill, 30° Helical Flute - Metric
from SCT - Scientific Cutting Tools, Inc.

The 30 ° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.170 to 0.450
  • Units: Fractional
  • Shank: 0.250 to 0.500
Thread Mill, BSPP / BSPT
from SCT - Scientific Cutting Tools, Inc.

These straight flute thread mills have a 55 ° thread profile and cut the British Standard Pipe Parallel (BSPP) and the British Standard Pipe Taper (BSPT). [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.245 to 0.620
  • Units: Fractional
  • Shank: 0.250 to 3.500
Thread Mill, External - UNJ
from SCT - Scientific Cutting Tools, Inc.

These straight flute thread mills have the root radius that is required for the external "UNJ" thread. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.245 to 0.495
  • Units: Fractional
  • Shank: 0.250 to 0.600
Thread Mill, NPT / NPTF
from SCT - Scientific Cutting Tools, Inc.

NPT thread mills come in straight, helical and staggered tooth design. They will cut both internal and external threads. NPTF are for dryseal applications. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.218 to 1.000
  • Units: Fractional
  • Shank: 0.250 to 1.000
Thread Mill, SPTM - Acme / Stub Acme
from SCT - Scientific Cutting Tools, Inc.

Acme thread mills come in both acme and stub acme configurations. Different tools are available to cut the internal and external thread. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.170 to 0.745
  • Units: Fractional
  • Shank: 0.250 to 0.750
Thread Mill, SPTM - Metric
from SCT - Scientific Cutting Tools, Inc.

Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum cutting pressure. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.032 to 0.745
  • Units: Fractional
  • Shank: 0.125 to 5.000
Thread Mill, Staggered Tooth - UN
from SCT - Scientific Cutting Tools, Inc.

Staggered tooth thread mills will cut internal and external threads. Every other tooth removed in a staggered pattern for reduced side cutting pressure. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Cutter: 0.250 to 1.000
  • Units: Fractional
  • Shank: 0.250 to 1.000