Aluminum Thread Mills

6 Results
Indexable Threadmill -- Accuthread 856®
from Allied Machine & Engineering Corp.

Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]

  • Cutting Application: Aluminum; Hard; Stainless; Steel; Cast Iron
  • Cutter: 0.250 to 0.454
  • Units: Fractional; Metric
  • Cutting Length: 0.25 to 1.00
Chamfer Milling Tools -- CoroMill 326
from Sandvik Coromant Co.

Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.228 to 0.433
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.118 to 0.787
  • Units: Fractional (optional feature); Metric
  • Shank: 0.039 to 0.787
Parting and Grooving Milling Tools -- CoroMill 327
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 0.461 to 0.854
  • Units: Fractional (optional feature); Metric
  • English Pitch: 5 to 24
Parting and Grooving Milling Tools -- CoroMill 328
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 1.535 to 2.480
  • Units: Fractional (optional feature); Metric
  • English Pitch: 4 to 16
Parting and Grooving Turning Tools -- CoroTurn XS
from Sandvik Coromant Co.

CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Shank: 0.157 to 1.000
  • Units: Fractional (optional feature); Metric
  • Edges: Inserts