Holder and Inserts Thread Mills
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Edges: Inserts
- Cutter: 0.250 to 0.454
- Units: Fractional; Metric
- Cutting Length: 0.25 to 1.00
from Sandvik Coromant Co.
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]
- Edges: Inserts
- Cutter: 0.228 to 0.433
- Units: Fractional (optional feature); Metric
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]
- Edges: Inserts
- Cutter: 0.461 to 0.854
- Units: Fractional (optional feature); Metric
- English Pitch: 5 to 24
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]
- Edges: Inserts
- Cutter: 1.535 to 2.480
- Units: Fractional (optional feature); Metric
- English Pitch: 4 to 16
from Sandvik Coromant Co.
CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]
- Edges: Inserts
- Shank: 0.157 to 1.000
- Units: Fractional (optional feature); Metric
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc