Hard / Hardened Metals Thread Mills
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Cutting Application: Aluminum; Hard; Stainless; Steel; Cast Iron
- Cutter: 0.250 to 0.454
- Units: Fractional; Metric
- Cutting Length: 0.25 to 1.00
from Sandvik Coromant Co.
In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutter: 0.118 to 0.787
- Units: Fractional (optional feature); Metric
- Shank: 0.039 to 0.787
from Sandvik Coromant Co.
CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Shank: 0.157 to 1.000
- Units: Fractional (optional feature); Metric
- Edges: Inserts