Manual Dimensional and Profile Scanners
from Accurex Measurement, Inc.
Absolute Arm with BendingStudio is an excellent solution for superior tube/wire measurement and CNC bender correction. Ideal for shops with fewer CNC benders, a need for measurement portability or need to perform full GD&T inspection of complex tubing assemblies. [See More]
- Control: Manual
- Mounting Options: Benchtop
- Machine Type: 3-D Scanning / Profiling
- Probe / Head: Touch Probe (Discrete Point) (optional feature); Laser Triangulation (optional feature); Infrared non-contact Tube Probes
from FARO CREAFORM
The FARO ® Focus boasts the fastest time to better data through the unique power of Hybrid Reality Capture ™, powered by Flash Technology ™*. But great data capture doesn ’t always mean a complete solution. While in the field, the Focus offers highly accurate 3D representations... [See More]
- Control: Manual
- Application: Dimensional Measurement; Digitizing / Imaging
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.11811
from SCANOLOGY
AM-DESK can be paired with different collaborative robots and SCANOLOGY's entire fleet of 3D scanners to measure numerous parts automatically. It suits well for on-site inspections on shop floors, in labs, and under harsh conditions to ensure continuous 3D measurement with high precision. In... [See More]
- Control: Manual
- Mounting Options: Handheld
- Machine Type: 3-D Scanning / Profiling
from FARO CREAFORM
The HandyPROBE ™ line-up is a portable optical CMM specifically designed for use on the shop floor. Thanks to its metrology-grade accuracy and dynamic referencing capabilities, the HandyPROBE delivers unmatched accuracy regardless of the measurement setup, instabilities of the environment and... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing; Portable
from SCANOLOGY
AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]
- Control: Manual
- Resolution: 0.00039
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from FARO CREAFORM
Creaform's MaxSHOT 3D ™, a photogrammetry optical coordinate system, is a game changer for product development, manufacturing, quality control and inspection teams. It is the ideal solution to achieve the highest measurement accuracy and efficiency for large-scale projects and parts from 2 to... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Handheld; Portable
from SCANOLOGY
AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]
- Control: Manual
- Resolution: 0.00039
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from FARO CREAFORM
The HandySCAN 3D | EVO Series features a powerful embedded graphical user interface (GUl) that enhances user experience and efficiency while delivering Creaform's flagship metrology-grade qualities: proven reliability, renowned portability, and unmatched accredited accuracy. By integrating augmented... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.02500
from SCANOLOGY
The NimProbe system combines the handheld i-Probe with the next-generation i-Tracker in a fully wireless, lightweight design. Built for high-precision measurement of small-to-medium parts, it brings together the best of both probing and scanning modes in one innovative solution. From fixture... [See More]
- Control: Manual
- Mounting Options: Portable
- Machine Type: Coordinate Measuring Machine
- Probe / Head: Touch Probe (Discrete Point)
from FARO CREAFORM
The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Resolution: 0.00197 to 0.00394
from SCANOLOGY
AccuArm is a high-precision portable coordinate measuring arm for contact measurement, dimensional inspection, quality control, reverse engineering, and shop-floor measurement. It is available in 6-axis and 7-axis configurations, with S-Grade, E-Grade, and C-Grade accuracy classes, and measurement... [See More]
- Control: Manual; PC
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine
- Additional Specifications: 6 and 7 axis. S, E, C-Grade. Measurement ranges: 1.5 m to 4.5 m. Probe/contact measurement arm for industrial inspection and reverse engineering.
from FARO CREAFORM
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.00098
from SCANOLOGY
The flagship KSCAN-E is an intelligent, wireless, and all-in-one 3D scanner. designed to redefine industrial measurement with unmatched precision. and efficiency. [See More]
- Control: Manual
- Resolution: ? to 0.00079
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from FARO CREAFORM
Combining the effect of portability, accuracy, speed, and simplicity, which are inherent to the HandySCAN 3D line-up, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy... [See More]
- Control: Manual
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.00157
from SCANOLOGY
Powered by SCANOLOGY ’s advanced wireless technology and adaptive photogrammetry, the KSCAN-X is an intelligent, wireless large-area 3D scanner that sets a new standard for large-scale 3D measurements. Featuring wireless operation, ultra-wide scanning area, extended depth of field, and fast... [See More]
- Control: Manual
- Resolution: ? to 0.00394
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from SCANOLOGY
The SIMSCAN-E is an intelligent, wireless, and palm-sized 3D scanner that combines a lightweight design with exceptional performance. Featuring advanced edge computing and wireless data transfer, it sets a new standard for flexible, wireless and free 3D scanning.With robust algorithm and... [See More]
- Control: Manual
- Resolution: ? to 0.00079
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from KEYENCE
Experience a new style of coordinate measurement — simply touch the target with the probe while following the interactive visual guide on the screen. The XM Series provides intuitive 3D measurement which is unaffected by variation in measurement points among operators. Automatic judgment of... [See More]
- Control: Manual
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from LMI Technologies
The HDI Advance 3D family of scanners capturescomplete digital 3D scans from physical objects in justseconds. The system is ideal for manufacturers, visualeffects studios, research labs, and academic institutionsthat need complex 3D measurements. [See More]
- Control: Manual
- Application: Digitizing / Imaging
- Machine Type: 3-D Scanning / Profiling
- Number of Sensors / Cameras: 2 to ?
from Carl Zeiss Industrial Metrology, LLC
The Reference Machine in the Compact Class. CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range. Outstanding scanning... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from LMI Technologies
The HDI 100 series of 3D scanners is the most compact, advanced 3D scanning system using blue LED projection technology available on the market today. Designed for demanding industrial applications that require accurate and repeatable 3D scanning results (down to 34 microns with HDI 109), the HDI... [See More]
- Control: Manual
- Application: Digitizing / Imaging
- Machine Type: 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1 to ?
from Carl Zeiss Industrial Metrology, LLC
Maximum Precision for Small Parts. ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology. Small and precise. ZEISS... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Mounting Options: Free Standing
from LMI Technologies
The HDI 100 series of 3D scanners is the most compact, advanced 3D scanning system using blue LED projection technology available on the market today. Designed for demanding industrial applications that require accurate and repeatable 3D scanning results (down to 34 microns with HDI 109), the HDI... [See More]
- Control: Manual
- Application: Digitizing / Imaging
- Machine Type: 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1 to ?
from Carl Zeiss Industrial Metrology, LLC
the Solution that Grows with You. Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. Furthermore, the modular design makes the system futureproof: ACCURA can be modified to meet changing... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Number of Sensors / Cameras: 5
from Carl Zeiss Industrial Metrology, LLC
Ideal for All Measuring Tasks. PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters, ZEISS PRISMO ultra is ideal when maximum demands on precision have to be met. Turbo... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Carl Zeiss Industrial Metrology, LLC
The Reference. ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring range of nearly... [See More]
- Control: Manual; CNC; PC
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Carl Zeiss Industrial Metrology, LLC
Tailored to your needs and budget. The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and software change, ACCURA 2000 changes too. You benefit from an attractive price and low lifecycle costs. The technical... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Carl Zeiss Industrial Metrology, LLC
The right measuring equipment for the shopfloor. The ability to measure quickly and accurately and the flexibility to react to changes are essential in the machining and tooling industry. Fixed gages and inspection equipment are no longer economical. DuraMax is your answer. Key features. Made for... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing