Angularity / Orientation Dimensional and Profile Scanners

11 Results
Blue laser scanner for industrial series applications -- scanCONTROL LLT2510-100/BL
from Micro-Epsilon Group

scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
  • Number of Sensors / Cameras: 1
  • Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
  • Control: PC; Integrated Controller
High-performance green laser scanners with 4K resolution -- scanCONTROL LLT8500-100
from Micro-Epsilon Group

The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
  • Number of Sensors / Cameras: 1
  • Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
  • Control: PC; Integrated Controller
Powerful 2D/3D blue laser scanners with highest precision -- scanCONTROL LLT3010-100/BL
from Micro-Epsilon Group

The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
  • Number of Sensors / Cameras: 1
  • Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
  • Control: PC; Integrated Controller
Powerful 2D/3D laser scanners -- scanCONTROL LLT3002-430
from Micro-Epsilon Group

The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
  • Number of Sensors / Cameras: 1
  • Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
  • Control: PC; Integrated Controller
Sensor for high resolution 3D measurement of shiny surfaces -- reflectCONTROL RCS130-160 3D HLP
from Micro-Epsilon Group

The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Flatness, deflection and curvature measurement of shiny surfaces
  • Resolution: 0.00394
  • Machine Type: 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
  • Number of Sensors / Cameras: 2
Sensor system for inline thickness and profile measurements -- thicknessGAUGE C.LP-3D-15/200
from Micro-Epsilon Group

The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Thickness Measurement
  • Resolution: 0.00001
  • Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
  • Number of Sensors / Cameras: 2
Image Dimension Measuring System, General-purpose Model -- IM-6015/602
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
  • Control: PC
  • Machine Type: 2-D Scanning / Profiling
  • Mounting Options: Handheld
Optical Coordinate Measurement Machine (CMM)
from Bruker Corporation

The world's first CMM that can provide surface roughness, shape, and size data ” all with one measurement technique. Bruker ™s Contour CMM system is specifically designed to measure the small features found in the increasing number of applications that require both precise dimensional... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping
  • Mounting Options: Free Standing
  • Machine Type: Coordinate Measuring Machine
Image Dimension Measuring System, High-precision Model -- IM-6145
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
  • Control: PC
  • Machine Type: 2-D Scanning / Profiling
  • Mounting Options: Handheld
Image Dimension Measuring System, Wide-field + Adjustable Illumination Model -- IM-6225
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
  • Control: PC
  • Machine Type: 2-D Scanning / Profiling
  • Mounting Options: Handheld
Image Dimension Measuring System, Wide-field Model -- IM-6125
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
  • Control: PC
  • Machine Type: 2-D Scanning / Profiling
  • Mounting Options: Handheld