Shaft Measurement Dimensional and Profile Scanners
from Marposs Corp
M39S is an ultra high precision measuring system for Checking of Matched Cylindrical Components. It ’s designed to scan the internal diameter of a bore as well as the external diameter of a shaft and evaluate their matching clearance along their total axial length, with the ability to provide... [See More]
- Application: Dimensional Measurement; Shaft Measurement
- Mounting Options: Free Standing
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld