PC Dimensional and Profile Scanners
from FARO CREAFORM
Designed for automated quality control applications, the R-Series ™ 3D scanning solutions are perfect for manufacturing companies who want to increase their productivity by measuring more dimensions on more parts without compromising on accuracy. The MetraSCAN 3D-R ™ is a powerful,... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Resolution: 0.00197 to 0.00394
from Teledyne DALSA
Z-Trak laser profiler series delivers high resolution height measurements using laser triangulation techniques. These ergonomically designed, compact units feature powerful FIR-peak detector and are factory calibrated for rapid field deployment with minimal effort. With its wide selection of models,... [See More]
- Control: PC
- Application: Profile Measurement
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.00014 to 0.01228
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]
- Control: PC; Integrated Controller
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Number of Sensors / Cameras: 1
from RIFTEK EUROPE Sp. z.o.o.
The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on CNC routers, milling and... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from SCANOLOGY
AccuArm is a high-precision portable coordinate measuring arm for contact measurement, dimensional inspection, quality control, reverse engineering, and shop-floor measurement. It is available in 6-axis and 7-axis configurations, with S-Grade, E-Grade, and C-Grade accuracy classes, and measurement... [See More]
- Control: Manual; PC
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: Coordinate Measuring Machine
- Additional Specifications: 6 and 7 axis. S, E, C-Grade. Measurement ranges: 1.5 m to 4.5 m. Probe/contact measurement arm for industrial inspection and reverse engineering.
from Teledyne DALSA
The Z-Trak ™ Express 1K5 series delivers high-speed 3D inspection with a constant profile rate of 5,000 profiles per second at the maximum measurement range, with real-time processing capabilities. Available in various laser configurations and up to 1,700mm horizontal field-of-view, one or... [See More]
- Control: PC
- Application: Profile Measurement
- Machine Type: 3-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Micro-Epsilon Group
The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]
- Control: PC; Integrated Controller
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Number of Sensors / Cameras: 1
from RIFTEK EUROPE Sp. z.o.o.
Portable laser rail profilometer (PRP) is designed for non contact registration of cross-section of the railhead acting face. The main functions of PRP are: Obtaining the information on the cross-section profile of the working railhead surface. Full profile scanning and analyze of the railhead... [See More]
- Control: PC
- Probe / Head: Laser Triangulation
- Application: Dimensional Measurement; Profile Measurement
from Micro-Epsilon Group
The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]
- Control: PC; Integrated Controller
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Number of Sensors / Cameras: 1
from Micro-Epsilon Group
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]
- Control: PC; Integrated Controller
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Number of Sensors / Cameras: 1
from Micro-Epsilon Group
The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]
- Control: PC; Integrated Controller
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Flatness, deflection and curvature measurement of shiny surfaces
- Machine Type: 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Resolution: 0.00394
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Thickness Measurement
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Resolution: 0.00001
from Zygo Corporation
Large Format Inspection & Metrology. The Nexview ™ 650 metrology system is an inspection tool for automated measurement of injection molding tooling, PCBs, glass panels and other samples requiring an extended work volume up to 650 x 650 mm. It provides 2D & 3D measurements of a variety... [See More]
- Control: PC
- Application: Profile Measurement; Digitizing / Imaging
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
The Reference Machine in the Compact Class. CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range. Outstanding scanning... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
Nikon Metrology ’s range of premium quality ALTERA CMM ’s have been refined to meet the varying needs of manufacturers, both now and in the future. Advanced multi-sensor ready technology optimizes CMM throughput and provides the opportunity to broaden the application scope to new... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from KEYENCE
The LJ-G Series accurately measures the surface profile of targets in X and Z directions. The height, width or gap on a surface profile can be measured using 28 measurement modes. Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. The Quatro link... [See More]
- Control: PC
- Application: Profile Measurement
- Machine Type: 2-D Scanning / Profiling
- Temperature Range: 32 to 122
from NextEngine, Inc.
NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less. [See More]
- Control: PC
- Application: Digitizing / Imaging
- Machine Type: 3-D Scanning / Profiling
- Resolution: 0.00500
from DR. JOHANNES HEIDENHAIN GmbH
The KGM grid encoders dynamically tests the contouring accuracy of CNC-controlled machine tools. It can perform, for example, circular interpolation tests with radii ranging from 115 mm down to 1 µm at feed rates up to 80 m/min. The KGM can also perform free-form tests in two axes. The... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Optical
from Haida International Equipment Co., Ltd.
Specifications. 1. Professional manufacturer. 2. Magnification:0.7~4.5X. 3. MOQ:1 set &Warranty:1year. Product description. High Precision Image Measuring Instrument designed to measure the two coordinates in all application areas and is widely used in different kinds of precision finishing... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 2-D Scanning / Profiling
- Resolution: 0.00000
from Zygo Corporation
Designed for the most demanding applications, the Nexview ™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler. The... [See More]
- Control: PC
- Application: Profile Measurement; Digitizing / Imaging
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
Maximum Precision for Small Parts. ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology. Small and precise. ZEISS... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
ALTO is the perfect inspection solution for manufacturers seeking a cost-effective CMM with easy-to-use software for a variety of measurement tasks. From first article to final inspection, fixture calibration to troubleshooting, ALTO is the perfect quality control tool for inspection and production... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from Haida International Equipment Co., Ltd.
Specifications. 1. Professional manufacturer. 2. Magnification:0.7~4.5X. 3. MOQ:1 set &Warranty:1year. Product description: 1. High Precision Image Measuring Instrument uses U.S.TEO 1 / 2 color CCD cameras, the cross-line generator is the measuringaiming system. 2. Digital measurement and data... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 2-D Scanning / Profiling
- Resolution: 0.00000
from Carl Zeiss Industrial Metrology, LLC
the Solution that Grows with You. Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. Furthermore, the modular design makes the system futureproof: ACCURA can be modified to meet changing... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Number of Sensors / Cameras: 5
from Nikon Metrology
LK ’s V and LK V HA ceramic bridge and spindle components coupled with proven air-bearing design provide the ultimate in stiffness and stability, altogether delivering significantly improved repeatability. Key benefits. Premium performance. High velocities/accelerations for low cycle times. [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from Haida International Equipment Co., Ltd.
Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232 interface ,when connected to the computer,... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 2-D Scanning / Profiling
- Resolution: 0.00004
from Carl Zeiss Industrial Metrology, LLC
Ideal for All Measuring Tasks. PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters, ZEISS PRISMO ultra is ideal when maximum demands on precision have to be met. Turbo... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
In-line CMM measurement allows automated manufacturing cells to increase product quality and production efficiency. Rapid detection of process variation enables corrective actions in real-time while maintaining the continuous flow of production. Benefits. Improved quality control. Continuous stream... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: In-Process
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from Carl Zeiss Industrial Metrology, LLC
The Reference. ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring range of nearly... [See More]
- Control: Manual; CNC; PC
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the K-Series Optical CMM, so that operators can take scans anywhere needed. K-Scan MMDx is... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Control: PC
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from Carl Zeiss Industrial Metrology, LLC
Tailored to your needs and budget. The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and software change, ACCURA 2000 changes too. You benefit from an attractive price and low lifecycle costs. The technical... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from KEYENCE
Blue Laser Optical System. The use of a blue laser enables ultra-stable and highly accurate measurements. Able to measure on black surfaces or inclines with low reflectance as well as highly reflective metallic surfaces. A very accurate profile is captured even when the target has a mixture of... [See More]
- Control: PC
- Application: Profile Measurement
- Machine Type: 2-D Scanning / Profiling
- Temperature Range: 32 to 122
from Carl Zeiss Industrial Metrology, LLC
Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
With the need for shorter and more flexible production cycles, automotive manufacturers are continuously looking to cut time and costs whilst improving product quality. The Laser Radar mounted on an industrial robot introduces an innovative approach to body-in-white (BIW) inspection. This shop floor... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Probe / Head: Laser Triangulation
from Carl Zeiss Industrial Metrology, LLC
The right measuring equipment for the shopfloor. The ability to measure quickly and accurately and the flexibility to react to changes are essential in the machining and tooling industry. Fixed gages and inspection equipment are no longer economical. DuraMax is your answer. Key features. Made for... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Carl Zeiss Industrial Metrology, LLC
Compact flexibility. The GageMax ® CNC production center re-places fixed gages in the innovative machining, and cutting and reshaping industry – and measures the entire range of parts in the process. In addition, it guarantees maxi mum precision in a production environment. The foundation... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features and surfaces in... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Carl Zeiss Industrial Metrology, LLC
Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are used in the... [See More]
- Control: Manual; CNC; PC; Joystick Controller
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 1
from Nikon Metrology
The Nikon Metrology LK range of Coordinate Measuring Machines represent the ultimate in CMM technology. Designed and manufactured using only the highest quality materials, they carry a heritage of over 45 years experience and expertise. LK CMM s deliver the ability to perform dimensional, positional... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Benchtop (optional feature); Free Standing (optional feature)
from Carl Zeiss Industrial Metrology, LLC
Attractive introduction to horizontal-arm measuring technology. Carl Zeiss offers a device for medium-sized companies, suppliers and manufacturers in the automotive industry: CARMET, the horizontalarm measuring machine. Precision, longterm stability and investment security have been incorporated... [See More]
- Control: Manual; CNC; PC
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 2
from Nikon Metrology
The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and Focus 10 Handheld scanning and inspection software. This total solution ’s accuracy,... [See More]
- Control: PC
- Application: Dimensional Measurement
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Portable