Dimensional Measurement Dimensional and Profile Scanners
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Number of Sensors / Cameras: 1
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Control: PC; Integrated Controller
from RIFTEK EUROPE Sp. z.o.o.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 1456.00000 to 2912.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from Marposs Corp
M39S is an ultra high precision measuring system for Checking of Matched Cylindrical Components. It ’s designed to scan the internal diameter of a bore as well as the external diameter of a shaft and evaluate their matching clearance along their total axial length, with the ability to provide... [See More]
- Application: Dimensional Measurement; Shaft Measurement
- Mounting Options: Free Standing
from SCANOLOGY
AccuArm is a high-precision portable coordinate measuring arm for contact measurement, dimensional inspection, quality control, reverse engineering, and shop-floor measurement. It is available in 6-axis and 7-axis configurations, with S-Grade, E-Grade, and C-Grade accuracy classes, and measurement... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Additional Specifications: 6 and 7 axis. S, E, C-Grade. Measurement ranges: 1.5 m to 4.5 m. Probe/contact measurement arm for industrial inspection and reverse engineering.
- Machine Type: Coordinate Measuring Machine
- Control: Manual; PC
from FARO CREAFORM
The FARO ® Focus boasts the fastest time to better data through the unique power of Hybrid Reality Capture ™, powered by Flash Technology ™*. But great data capture doesn ’t always mean a complete solution. While in the field, the Focus offers highly accurate 3D representations... [See More]
- Application: Dimensional Measurement; Digitizing / Imaging
- Resolution: 0.11811
- Machine Type: 3-D Scanning / Profiling
- Control: Manual
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from Micro-Epsilon Group
The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Number of Sensors / Cameras: 1
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Control: PC; Integrated Controller
from RIFTEK EUROPE Sp. z.o.o.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 728.00000 to 1456.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
Measuring large parts, molds, assemblies and machines used to be a challenging, time-consuming process and often had to be performed in a special inspection area. Portable FARO Vantage Laser Trackers make on-site measurement easy and fast, reducing inspection cycle times by up to 75%. They measure... [See More]
- Application: Dimensional Measurement; Digitizing / Imaging
- Resolution: 0.00002
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Portable
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from Micro-Epsilon Group
The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Number of Sensors / Cameras: 1
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Control: PC; Integrated Controller
from RIFTEK EUROPE Sp. z.o.o.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 640.00000 to 1280.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
The Go!SCAN 3D is our fastest, user-friendly handheld 3D scanner. A powerful tool during the product development phase, the Go!SCAN 3D quickly measures any complex surface making it possible to "get it right" the first time. With its seamless integration to your 3D modelling software and your... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00394
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld; Portable
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from Micro-Epsilon Group
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Industrial In-Line Inspection
- Number of Sensors / Cameras: 1
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling (optional feature)
- Control: PC; Integrated Controller
from RIFTEK EUROPE Sp. z.o.o.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 1280.00000 to 2560.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
The HandyPROBE ™ line-up is a portable optical CMM specifically designed for use on the shop floor. Thanks to its metrology-grade accuracy and dynamic referencing capabilities, the HandyPROBE delivers unmatched accuracy regardless of the measurement setup, instabilities of the environment and... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Control: Manual
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing; Portable
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from Micro-Epsilon Group
The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Flatness, deflection and curvature measurement of shiny surfaces
- Resolution: 0.00394
- Machine Type: 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Number of Sensors / Cameras: 2
from RIFTEK EUROPE Sp. z.o.o.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 1280.00000 to 2560.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
Creaform's MaxSHOT 3D ™, a photogrammetry optical coordinate system, is a game changer for product development, manufacturing, quality control and inspection teams. It is the ideal solution to achieve the highest measurement accuracy and efficiency for large-scale projects and parts from 2 to... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Control: Manual
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Handheld; Portable
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping; Digitizing / Imaging; Thickness Measurement
- Resolution: 0.00001
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Number of Sensors / Cameras: 2
from RIFTEK EUROPE Sp. z.o.o.
The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series. Advanced CMOS Image Sensor, ultra-high resolution input lens, new configuration of control electronics, new algorithms of image processing... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
The HandySCAN 3D | EVO Series features a powerful embedded graphical user interface (GUl) that enhances user experience and efficiency while delivering Creaform's flagship metrology-grade qualities: proven reliability, renowned portability, and unmatched accredited accuracy. By integrating augmented... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.02500
- Machine Type: 3-D Scanning / Profiling
- Control: Manual
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from RIFTEK EUROPE Sp. z.o.o.
The machine is designed for non-contact measurement of geometric parameters of steel band rims used in the tire industry. Measurement method: laser scanning. Technical characteristics of the machine can be changed for a specific task. [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00197 to 0.00394
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from RIFTEK EUROPE Sp. z.o.o.
The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on CNC routers, milling and... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
Designed for automated quality control applications, the R-Series ™ 3D scanning solutions are perfect for manufacturing companies who want to increase their productivity by measuring more dimensions on more parts without compromising on accuracy. The MetraSCAN 3D-R ™ is a powerful,... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00197 to 0.00394
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: PC
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product. [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00098
- Machine Type: 3-D Scanning / Profiling
- Control: Manual
from SICK
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Free Standing
- Machine Type: 3-D Scanning / Profiling
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measurement of geometrical parameters (diameter, roundness, curvature) of large diameter pipes. Technical characteristics of the system can be changed for a specific task. [See More]
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from FARO CREAFORM
Combining the effect of portability, accuracy, speed, and simplicity, which are inherent to the HandySCAN 3D line-up, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00157
- Machine Type: 3-D Scanning / Profiling
- Control: Manual
from RIFTEK EUROPE Sp. z.o.o.
The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of control is carried out with manual measuring instruments, but such measurements are very time-consuming, not... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from RIFTEK EUROPE Sp. z.o.o.
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). [See More]
- Application: Dimensional Measurement; Profile Measurement
- Temperature Range: 14 to 140
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from RIFTEK EUROPE Sp. z.o.o.
The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 648.00000 to 1296.00000
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from RIFTEK EUROPE Sp. z.o.o.
One of the most important indicators of the quality of biological tissue (pericardium) used in the creation of prostheses for heart valves and blood vessels is the uniformity of its thickness. Turn-key solution on the base of standard CNC machine for laser cutting is designed to solve this problem. [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 3-D Scanning / Profiling
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Application: Dimensional Measurement
from RIFTEK EUROPE Sp. z.o.o.
Portable laser rail profilometer (PRP) is designed for non contact registration of cross-section of the railhead acting face. The main functions of PRP are: Obtaining the information on the cross-section profile of the working railhead surface. Full profile scanning and analyze of the railhead... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Probe / Head: Laser Triangulation
- Control: PC
from KEYENCE
Experience a new style of coordinate measurement — simply touch the target with the probe while following the interactive visual guide on the screen. The XM Series provides intuitive 3D measurement which is unaffected by variation in measurement points among operators. Automatic judgment of... [See More]
- Application: Dimensional Measurement
- Control: Manual
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Application: Dimensional Measurement
- Mounting Options: Top Or Side Mounting
- Machine Type: 3-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Carl Zeiss Industrial Metrology, LLC
The Reference Machine in the Compact Class. CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range. Outstanding scanning... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from DR. JOHANNES HEIDENHAIN GmbH
The KGM grid encoders dynamically tests the contouring accuracy of CNC-controlled machine tools. It can perform, for example, circular interpolation tests with radii ranging from 115 mm down to 1 µm at feed rates up to 80 m/min. The KGM can also perform free-form tests in two axes. The... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Probe / Head: Optical
from Nikon Metrology
Nikon Metrology ’s range of premium quality ALTERA CMM ’s have been refined to meet the varying needs of manufacturers, both now and in the future. Advanced multi-sensor ready technology optimizes CMM throughput and provides the opportunity to broaden the application scope to new... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Haida International Equipment Co., Ltd.
VMC-P Characteristics: ● Creative modern-shape-design;. ● Fashionable auto-painting-craftwork;. ● Steady granite base;. ● Stable imported V-shape guide;. ● Precise metal and glass worktable;. ● High-speed 3-axis CNC driven motor;. ● Adjustable USB... [See More]
- Application: Dimensional Measurement
- Resolution: 0.00002
- Machine Type: 3-D Scanning / Profiling
- Additional Specifications: Measuring Accuracy: =(3+L/200)µm
from Bruker Corporation
The world's first CMM that can provide surface roughness, shape, and size data ” all with one measurement technique. Bruker ™s Contour CMM system is specifically designed to measure the small features found in the increasing number of applications that require both precise dimensional... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Depth Mapping
- Mounting Options: Free Standing
- Machine Type: Coordinate Measuring Machine
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Application: Dimensional Measurement
- Mounting Options: Top Mount
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Carl Zeiss Industrial Metrology, LLC
Maximum Precision for Small Parts. ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology. Small and precise. ZEISS... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Control: Manual; CNC; PC; Joystick Controller
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
ALTO is the perfect inspection solution for manufacturers seeking a cost-effective CMM with easy-to-use software for a variety of measurement tasks. From first article to final inspection, fixture calibration to troubleshooting, ALTO is the perfect quality control tool for inspection and production... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Haida International Equipment Co., Ltd.
Specifications. 1. Professional manufacturer. 2. Magnification:0.7~4.5X. 3. MOQ:1 set &Warranty:1year. Product description. High Precision Image Measuring Instrument designed to measure the two coordinates in all application areas and is widely used in different kinds of precision finishing... [See More]
- Application: Dimensional Measurement
- Resolution: 0.00000
- Machine Type: 2-D Scanning / Profiling
- Additional Specifications: Measuring Accuracy: 3+L/200 µm
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Application: Dimensional Measurement
- Mounting Options: Side Mount
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Probe / Head: Laser Triangulation
from Carl Zeiss Industrial Metrology, LLC
the Solution that Grows with You. Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. Furthermore, the modular design makes the system futureproof: ACCURA can be modified to meet changing... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 5
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
LK ’s V and LK V HA ceramic bridge and spindle components coupled with proven air-bearing design provide the ultimate in stiffness and stability, altogether delivering significantly improved repeatability. Key benefits. Premium performance. High velocities/accelerations for low cycle times. [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Haida International Equipment Co., Ltd.
Specifications. 1. Professional manufacturer. 2. Magnification:0.7~4.5X. 3. MOQ:1 set &Warranty:1year. Product description: 1. High Precision Image Measuring Instrument uses U.S.TEO 1 / 2 color CCD cameras, the cross-line generator is the measuringaiming system. 2. Digital measurement and data... [See More]
- Application: Dimensional Measurement
- Resolution: 0.00000
- Machine Type: 2-D Scanning / Profiling
- Additional Specifications: Measuring Accuracy: 3+L/200 µm
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
- Machine Type: 2-D Scanning / Profiling; 3-D Scanning / Profiling
from Carl Zeiss Industrial Metrology, LLC
Ideal for All Measuring Tasks. PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters, ZEISS PRISMO ultra is ideal when maximum demands on precision have to be met. Turbo... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
In-line CMM measurement allows automated manufacturing cells to increase product quality and production efficiency. Rapid detection of process variation enables corrective actions in real-time while maintaining the continuous flow of production. Benefits. Improved quality control. Continuous stream... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: In-Process
from Haida International Equipment Co., Ltd.
Video measuring machine is based on the CCD digital image, based on the spatial geometry based on the software module operation, and instantly get the desired results; and generate graphics on the screen for the operator to control the image, which can intuitive To-earth resolution of the... [See More]
- Application: Dimensional Measurement
- Resolution: 0.00002
- Machine Type: 3-D Scanning / Profiling
- Additional Specifications: Measuring Accuracy: =(3+L/200)µm
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Application: Dimensional Measurement; Profile Measurement; Angularity / Orientation; Shaft Measurement
- Control: PC
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Handheld
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
from Carl Zeiss Industrial Metrology, LLC
The Reference. ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring range of nearly... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling; 3-D Scanning / Profiling
- Control: Manual; CNC; PC
from Nikon Metrology
K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the K-Series Optical CMM, so that operators can take scans anywhere needed. K-Scan MMDx is... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Handheld
from Haida International Equipment Co., Ltd.
Large Video Optical Measuring Machines graph constructive functional key and visual tool functional key is separated by color and grouped tactically, Optical Measuring Machines makes the communication between operator and instrument quickly and friendly, and it improves the speed of human... [See More]
- Application: Dimensional Measurement
- Additional Specifications: Measuring Accuracy: =(3+L/200)µm
- Resolution: 0.00002
- Control: CNC
from KEYENCE
The LJ-G Series accurately measures the surface profile of targets in X and Z directions. The height, width or gap on a surface profile can be measured using 28 measurement modes. Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. The Quatro link... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Resolution: 0.00001
- Machine Type: 2-D Scanning / Profiling
- Control: PC
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Application: Dimensional Measurement
- Machine Type: 3-D Scanning / Profiling
from Carl Zeiss Industrial Metrology, LLC
Tailored to your needs and budget. The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and software change, ACCURA 2000 changes too. You benefit from an attractive price and low lifecycle costs. The technical... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Control: Manual; CNC; PC; Joystick Controller
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Haida International Equipment Co., Ltd.
Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232 interface ,when connected to the computer,... [See More]
- Application: Dimensional Measurement
- Resolution: 0.00004
- Machine Type: 2-D Scanning / Profiling
- Control: PC
from LMI Technologies
MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and... [See More]
- Application: Dimensional Measurement; Profile Measurement
- Mounting Options: Benchtop
- Machine Type: 3-D Scanning / Profiling
- Features: Reverse Engineering
from Carl Zeiss Industrial Metrology, LLC
The fascinating combination of measuring range and precision. Ideal for large gears. With a measuring range of up to 14.8 m ³, the MMZ T line is the largest of the table bridge-type measuring machines from Carl Zeiss. It allows the highly precise measurement of large gears directly on the shop... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
With the need for shorter and more flexible production cycles, automotive manufacturers are continuously looking to cut time and costs whilst improving product quality. The Laser Radar mounted on an industrial robot introduces an innovative approach to body-in-white (BIW) inspection. This shop floor... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Probe / Head: Laser Triangulation
from Carl Zeiss Industrial Metrology, LLC
Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Carl Zeiss Industrial Metrology, LLC
The right measuring equipment for the shopfloor. The ability to measure quickly and accurately and the flexibility to react to changes are essential in the machining and tooling industry. Fixed gages and inspection equipment are no longer economical. DuraMax is your answer. Key features. Made for... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Control: Manual; CNC; PC; Joystick Controller
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Free Standing
from Nikon Metrology
LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features and surfaces in... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
from Carl Zeiss Industrial Metrology, LLC
Compact flexibility. The GageMax ® CNC production center re-places fixed gages in the innovative machining, and cutting and reshaping industry – and measures the entire range of parts in the process. In addition, it guarantees maxi mum precision in a production environment. The foundation... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
Nikon Metrology ’s range of horizontal arm CMMs provides unequalled performance in speed, accuracy and repeatability. Ceramic guideways and air bearings used in the construction of LK H CMMs, offer stability at high velocity and acceleration. LK horizontal arm CMMs provide unique access to the... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are used in the... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
The Nikon Metrology LK range of Coordinate Measuring Machines represent the ultimate in CMM technology. Designed and manufactured using only the highest quality materials, they carry a heritage of over 45 years experience and expertise. LK CMM s deliver the ability to perform dimensional, positional... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Benchtop (optional feature); Free Standing (optional feature)
from Carl Zeiss Industrial Metrology, LLC
Attractive introduction to horizontal-arm measuring technology. Carl Zeiss offers a device for medium-sized companies, suppliers and manufacturers in the automotive industry: CARMET, the horizontalarm measuring machine. Precision, longterm stability and investment security have been incorporated... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 2
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Control: Manual; CNC; PC
from Nikon Metrology
Made for large scale metrology applications the LK V-GP, with its elevated rails, offers the best of all worlds. High accuracy with maximum volume and full support for a variety of probing solutions including touch-trigger digital, analogue and laser options. LK gantry CMMs are constructed using... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
Productive in production. PRO and PRO T are universal measuring machines for the automotive and supplier industries. They are ideal for the initial batch of parts up to analysis – from the first sheet to the first tool, from the cubing model to a complete car body. The machine design of the... [See More]
- Application: Dimensional Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 2
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature)
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
The LK V-R is high accuracy and reliable large scale CMM with an enhanced design featuring a unique 'I' section bonded ceramic beam on twin rails. It is based around a common modular design concept providing a highly reliable and easily maintainable system across all machine sizes. The measurement... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Carl Zeiss Industrial Metrology, LLC
Unparalleled greatness. Large bridge-type machines in the MMZ G line meet the highest demands: they feature the largest measuring range of all measuring machines offered by Carl Zeiss with unparalleled accuracy. This makes them ideal for the inspection of complex large parts. MMZ G machines are used... [See More]
- Application: Dimensional Measurement; Profile Measurement; Digitizing / Imaging
- Number of Sensors / Cameras: 1
- Machine Type: Coordinate Measuring Machine; 2-D Scanning / Profiling (optional feature); 3-D Scanning / Profiling
- Control: Manual; CNC; PC; Joystick Controller
from Nikon Metrology
The LK V-SL features a revolutionary design that delivers the best scanning and inspection performance currently available in the marketplace. Particularly suited to meet the demands of automotive and aerospace applications, the LK V-SL is a unique and distinctive multi-sensor CMM. With the HA... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine
- Mounting Options: Free Standing
from Nikon Metrology
The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and Focus 10 Handheld scanning and inspection software. This total solution ’s accuracy,... [See More]
- Application: Dimensional Measurement
- Control: PC
- Machine Type: Coordinate Measuring Machine; 3-D Scanning / Profiling
- Mounting Options: Portable