EDM Magnetic Chucks
2 Results
LBP Electromagnetic Grinding Chuck
from Industrial Magnetics, Inc.
from Industrial Magnetics, Inc.
The Walker LBP fine division electromagnetic chuck is extremely versatile suitable for both grinding and EDM operations. Its variable holding power allows you to hold the workpiece accurately, so that there is just enough force to hold the workpiece in place. The magnetic surface pattern allows for... [See More]
- Application: EDM; Grinding; Grinding, Suitable for sinker EDM applications
- Magnetic Chuck Type: Electromagnet
- Chuck Geometry: Rectangular / Square
- Width: 4 to 20
Neo-Max Permanent Magnetic Grinding Chuck
from Industrial Magnetics, Inc.
from Industrial Magnetics, Inc.
The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability. [See More]
- Application: EDM; Grinding; Milling; Tool room grinding, Suitable for light milling EDM applications
- Magnetic Chuck Type: Permanent Magnet
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12