Permanent Magnetic Magnetic Chucks
from Industrial Magnetics, Inc.
The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability. [See More]
- Magnetic Chuck Type: Permanent Magnet
- Application: EDM; Grinding; Milling; Tool room grinding, Suitable for light milling EDM applications
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12
from Industrial Magnetics, Inc.
This type of chuck is designed to reliably hold a large range of workpiece sizes, from very small and thin up to large, for precision grinding jobs. Standard Features & Benefits: Unique actuating mechanism eliminates switching deformation. Uniform magnet force distribution over the entire working... [See More]
- Magnetic Chuck Type: Permanent Magnet
- Application: Grinding; Ideal for reliable clamping of very thin and small components for precision grinding.
- Chuck Geometry: Rectangular / Square
- Width: 4 to 12
from Industrial Magnetics, Inc.
These permanent magnetic chucks are designed using Neodymium magnets for milling applications. The dual Neodymium magnet pack generates an exceptionally high holding force on workpieces with an uneven or rough contact surface. Standard Features & Benefits: Double Neodymium magnet pack generates a... [See More]
- Magnetic Chuck Type: Permanent Magnet
- Application: Milling; Heavy to light milling for workpieces
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12