Milling / Machining Center Magnetic Chucks
from Industrial Magnetics, Inc.
This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which adds more head room under the wheel. Only 3 1/2? in height, this low profile Interloc is a full 1... [See More]
- Application: Grinding; Milling; Grinding, Light milling applications
- Magnetic Chuck Type: Electromagnet
- Chuck Geometry: Rectangular / Square
- Width: 8 to 36
from Industrial Magnetics, Inc.
The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability. [See More]
- Application: EDM; Grinding; Milling; Tool room grinding, Suitable for light milling EDM applications
- Magnetic Chuck Type: Permanent Magnet
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12
from Industrial Magnetics, Inc.
These permanent magnetic chucks are designed using Neodymium magnets for milling applications. The dual Neodymium magnet pack generates an exceptionally high holding force on workpieces with an uneven or rough contact surface. Standard Features & Benefits: Double Neodymium magnet pack generates a... [See More]
- Application: Milling; Heavy to light milling for workpieces
- Magnetic Chuck Type: Permanent Magnet
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12