Grinding Magnetic Chucks
from Industrial Magnetics, Inc.
This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which adds more head room under the wheel. Only 3 1/2? in height, this low profile Interloc is a full 1... [See More]
- Application: Grinding; Milling; Grinding, Light milling applications
- Magnetic Chuck Type: Electromagnet
- Chuck Geometry: Rectangular / Square
- Width: 8 to 36
from Industrial Magnetics, Inc.
The Walker LBP fine division electromagnetic chuck is extremely versatile suitable for both grinding and EDM operations. Its variable holding power allows you to hold the workpiece accurately, so that there is just enough force to hold the workpiece in place. The magnetic surface pattern allows for... [See More]
- Application: EDM; Grinding; Grinding, Suitable for sinker EDM applications
- Magnetic Chuck Type: Electromagnet
- Chuck Geometry: Rectangular / Square
- Width: 4 to 20
from Industrial Magnetics, Inc.
The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability. [See More]
- Application: EDM; Grinding; Milling; Tool room grinding, Suitable for light milling EDM applications
- Magnetic Chuck Type: Permanent Magnet
- Chuck Geometry: Rectangular / Square
- Width: 6 to 12
from Industrial Magnetics, Inc.
This type of chuck is designed to reliably hold a large range of workpiece sizes, from very small and thin up to large, for precision grinding jobs. Standard Features & Benefits: Unique actuating mechanism eliminates switching deformation. Uniform magnet force distribution over the entire working... [See More]
- Application: Grinding; Ideal for reliable clamping of very thin and small components for precision grinding.
- Magnetic Chuck Type: Permanent Magnet
- Chuck Geometry: Rectangular / Square
- Width: 4 to 12