Rectangular / Square Magnetic Chucks

5 Results
Interloc Electromagnetic Grinding Chuck
from Industrial Magnetics, Inc.

This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which adds more head room under the wheel. Only 3 1/2? in height, this low profile Interloc is a full 1... [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: Grinding; Milling; Grinding, Light milling applications
  • Magnetic Chuck Type: Electromagnet
  • Width: 8 to 36
LBP Electromagnetic Grinding Chuck
from Industrial Magnetics, Inc.

The Walker LBP fine division electromagnetic chuck is extremely versatile suitable for both grinding and EDM operations. Its variable holding power allows you to hold the workpiece accurately, so that there is just enough force to hold the workpiece in place. The magnetic surface pattern allows for... [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: EDM; Grinding; Grinding, Suitable for sinker EDM applications
  • Magnetic Chuck Type: Electromagnet
  • Width: 4 to 20
Neo-Max Permanent Magnetic Grinding Chuck
from Industrial Magnetics, Inc.

The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability. [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: EDM; Grinding; Milling; Tool room grinding, Suitable for light milling EDM applications
  • Magnetic Chuck Type: Permanent Magnet
  • Width: 6 to 12
Neo-Micro Permanent Magnetic Grinding Chuck
from Industrial Magnetics, Inc.

This type of chuck is designed to reliably hold a large range of workpiece sizes, from very small and thin up to large, for precision grinding jobs. Standard Features & Benefits: Unique actuating mechanism eliminates switching deformation. Uniform magnet force distribution over the entire working... [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: Grinding; Ideal for reliable clamping of very thin and small components for precision grinding.
  • Magnetic Chuck Type: Permanent Magnet
  • Width: 4 to 12
Neo-Mill Permanent Magnetic Milling Chuck
from Industrial Magnetics, Inc.

These permanent magnetic chucks are designed using Neodymium magnets for milling applications. The dual Neodymium magnet pack generates an exceptionally high holding force on workpieces with an uneven or rough contact surface. Standard Features & Benefits: Double Neodymium magnet pack generates a... [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: Milling; Heavy to light milling for workpieces
  • Magnetic Chuck Type: Permanent Magnet
  • Width: 6 to 12