Electromagnetic Magnetic Chucks
2 Results
Interloc Electromagnetic Grinding Chuck
from Industrial Magnetics, Inc.
from Industrial Magnetics, Inc.
This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which adds more head room under the wheel. Only 3 1/2? in height, this low profile Interloc is a full 1... [See More]
- Magnetic Chuck Type: Electromagnet
- Application: Grinding; Milling; Grinding, Light milling applications
- Chuck Geometry: Rectangular / Square
- Width: 8 to 36
LBP Electromagnetic Grinding Chuck
from Industrial Magnetics, Inc.
from Industrial Magnetics, Inc.
The Walker LBP fine division electromagnetic chuck is extremely versatile suitable for both grinding and EDM operations. Its variable holding power allows you to hold the workpiece accurately, so that there is just enough force to hold the workpiece in place. The magnetic surface pattern allows for... [See More]
- Magnetic Chuck Type: Electromagnet
- Application: EDM; Grinding; Grinding, Suitable for sinker EDM applications
- Chuck Geometry: Rectangular / Square
- Width: 4 to 20