Bench Mounted Assembly and Insertion Presses

16 Results
Automatic Dual Horizontal Pin Inserter -- Model HC
from SPIROL

This lightweight, portable, horizontal Pin Inserter is designed to install SPIROL Series 550 Coiled Pins into plastic hinges. The cylinder/driving head modules can be moved in and out with ease, and fixture changes are simple which enables quick conversion from one assembly to another. This machine... [See More]

  • Frame & Head Type: Bench Mounted
  • Automation / Control: Manual
  • Operation: Insertion or Press Fitting
Automatic Heat/Ultrasonic Style Insert Driver -- Model HA
from SPIROL

The SPIROL Model HA Automatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. Considering that as much as 75% of the Inserts performance is a direct result of how well it was installed, all of... [See More]

  • Frame & Head Type: Bench Mounted
  • Operation: Insertion or Press Fitting
Automatic Vertical Pin Inserter -- Model CR
from SPIROL

This robust, vertical pin insertion machine is ideally suited for. moderate to high production for applications requiring up to 1,800. lbs. of installation force. A retractable pin orientation head, mounted. on a shaft/linear bearing arrangement moves up and down for ease. of loading and unloading... [See More]

  • Frame & Head Type: Bench Mounted
  • Capacity: 0.9000
  • Operation: Insertion or Press Fitting
  • Automation / Control: Manual
Automatic Vertical Pin Inserter -- Model PR
from SPIROL

This exceptionally versatile, vertical installation machine is ideally suited. for moderate to high production for applications requiring up to 300 lbs of. installation force. A retractable pin insertion head, mounted on a shaft/. linear bearing arrangement, moves up and down for ease of loading... [See More]

  • Frame & Head Type: Bench Mounted
  • Capacity: 0.1500
  • Operation: Insertion or Press Fitting
  • Automation / Control: Manual
Compression Limiter Installation Machine -- Model CL
from SPIROL

SPIROL offers robust, vertical installation machines specifically designed to post-mold install Compression Limiters into a variety of plastic assemblies. These machines can install a single Compression Limiter or multiple Limiters simultaneously into various Polymers, Thermoplastics and Thermosets. [See More]

  • Frame & Head Type: Bench Mounted
  • Capacity: 0.5000 to 1
  • Operation: Insertion or Press Fitting
Extra Heavy Duty Manual Pin Inserter -- Model PMX
from SPIROL

This versatile tool is ideally suited for low to moderate levels of production for assemblies that require installation forces up to 22.2 kN (5,000 lbs). The Model PMX easily accommodates quick change-overs. The fixture is simply replaced at the base of the machine, and the pin diameter is easily... [See More]

  • Frame & Head Type: Bench Mounted
  • Capacity: 3
  • Operation: Insertion or Press Fitting
  • Stroke: 15
Heavy Duty Manual Pin Inserter -- Model PMH
from SPIROL

This exceptionally versatile tool is ideally suited for low to moderate levels of production: from a single unit for prototype assembly, to multiple units on an assembly line. The Model PMH easily accommodates quick change-overs. The fixture is simply replaced at the base of the machine, and the pin... [See More]

  • Frame & Head Type: Bench Mounted
  • Capacity: 0.7500
  • Operation: Insertion or Press Fitting
  • Stroke: 3 to 7
MicroLAB Series Thermal Press
from Thermal Press International, Inc.

The MicroLAB Series Thermal Press has all of the features of our larger production systems in a very small footprint. The MicroLAB is completely configurable with a multitude of customized tooling and actuation packages. It is the perfect solution for miniature to small-sized assembly applications. [See More]

  • Frame & Head Type: Bench Mounted; H-Frame
  • Capacity: 0.1250
  • Operation: Staking
  • Pressure: 120
Bench Top Automatic Hydraulic Presses
from Carver, Inc.

Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two hand "anti-tie-down" close buttons and an interlocked safety enclosure with hinged door... [See More]

  • Frame & Head Type: Bench Mounted
  • Technology: Hydraulic
  • Capacity: 15 to 48
Thermal Assembly Press -- Manual (Hand Press)
from Thermal Press International, Inc.

For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Manual Thermal Press or “Hand Press ” series (Model MTP & MTP-C) are versatile test laboratory-style machines for... [See More]

  • Frame & Head Type: Bench Mounted
  • Technology: Manual; Thermal Press
  • Operation: Staking
Bench Top Hydraulic Presses -- Model 3850
from Carver, Inc.

Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel... [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 5.12
  • Capacity: 12
  • Technology: Hydraulic
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3851
from Carver, Inc.

Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the... [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 5.12
  • Capacity: 12
  • Technology: Hydraulic
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3853
from Carver, Inc.

Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications... [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 6.5
  • Capacity: 25
  • Technology: Hydraulic
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3855
from Carver, Inc.

Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the Bench... [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 6.5
  • Capacity: 25
  • Technology: Hydraulic
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3968
from Carver, Inc.

Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the Bench Top Manually Unheated. Model 3968 Model Press:... [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 5.12
  • Capacity: 12
  • Technology: Hydraulic
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3969
from Carver, Inc.

Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). [See More]

  • Frame & Head Type: Bench Mounted
  • Stroke: 5.12
  • Capacity: 12
  • Technology: Hydraulic