Servo (Driven / Control) Assembly and Insertion Presses

2 Results
Automatic Feed Fastener Insertion Press -- PEMSERTER® Series 3000™
from PennEngineering®

The new PEMSERTER ® Series 3000 ™ automatic feed fastener-installation press can install self-clinching fasteners up to 30% faster than traditional systems to deliver comparable productivity gains. This press provides 71.2 kN / 8 tons of force and a 61 cm / 24 ” throat depth and has... [See More]

  • Technology: Servo
  • Capacity: 0.2023 to 8
  • Operation: Insertion or Press Fitting
  • Throat: 24.02
Captive Insert Setting System -- SBM (Spin-Pull Process)
from Weber Screwdriving Systems, Inc.

Efficient system for blind riveting. For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies,... [See More]

  • Technology: Servo
  • Capacity: 2.25
  • Operation: Insertion or Press Fitting
  • Frame & Head Type: Fixtured