Hydraulic Assembly and Insertion Presses

6 Results
Automatic Fastener Insertion Press -- PEMSERTER® Series 2000®
from PennEngineering®

The PEMSERTER ® Series 2000 ® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a 61 cm / 24 ” throat depth. The high speed hydra-pneumatic actuating system delivers insertion speed that cannot be... [See More]

  • Technology: Hydraulic
  • Capacity: 0.2023 to 8
  • Operation: Insertion or Press Fitting
  • Throat: 24.02
Bench Top Automatic Hydraulic Presses
from Carver, Inc.

Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two hand "anti-tie-down" close buttons and an interlocked safety enclosure with hinged door... [See More]

  • Technology: Hydraulic
  • Frame & Head Type: Bench Mounted
  • Capacity: 15 to 48
Bench Top Hydraulic Presses -- Model 3850
from Carver, Inc.

Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel... [See More]

  • Technology: Hydraulic
  • Stroke: 5.12
  • Capacity: 12
  • Frame & Head Type: Bench Mounted
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3851
from Carver, Inc.

Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the... [See More]

  • Technology: Hydraulic
  • Stroke: 5.12
  • Capacity: 12
  • Frame & Head Type: Bench Mounted
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3853
from Carver, Inc.

Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications... [See More]

  • Technology: Hydraulic
  • Stroke: 6.5
  • Capacity: 25
  • Frame & Head Type: Bench Mounted
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3855
from Carver, Inc.

Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the Bench... [See More]

  • Technology: Hydraulic
  • Stroke: 6.5
  • Capacity: 25
  • Frame & Head Type: Bench Mounted