Manual (Footswitch / Pendant / Pushbutton) Assembly and Insertion Presses
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]
- Automation / Control: Manual
- Stroke: 1
- Pressure: 80 to 125
- Throat: 18 to 25
from SPIROL
This lightweight, portable, horizontal Pin Inserter is designed to install SPIROL Series 550 Coiled Pins into plastic hinges. The cylinder/driving head modules can be moved in and out with ease, and fixture changes are simple which enables quick conversion from one assembly to another. This machine... [See More]
- Automation / Control: Manual
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
from SPIROL
This robust, vertical pin insertion machine is ideally suited for. moderate to high production for applications requiring up to 1,800. lbs. of installation force. A retractable pin orientation head, mounted. on a shaft/linear bearing arrangement moves up and down for ease. of loading and unloading... [See More]
- Automation / Control: Manual
- Capacity: 0.9000
- Operation: Insertion or Press Fitting
- Frame & Head Type: Bench Mounted
from SPIROL
This exceptionally versatile, vertical installation machine is ideally suited. for moderate to high production for applications requiring up to 300 lbs of. installation force. A retractable pin insertion head, mounted on a shaft/. linear bearing arrangement, moves up and down for ease of loading... [See More]
- Automation / Control: Manual
- Capacity: 0.1500
- Operation: Insertion or Press Fitting
- Frame & Head Type: Bench Mounted
from SPIROL
This self contained vertical drilling and pinning machine is ideally suited for moderate to high production applications that require accurate drilling and pinning of assemblies. The concept of drilling and pinning with one system eliminates tight tolerance and precision drilling of individual... [See More]
- Automation / Control: Manual
- Capacity: 0.9000
- Operation: Insertion or Press Fitting
- Frame & Head Type: Column / Straight-Side