Insertion or Press Fitting Assembly and Insertion Presses

12 Results
Automatic Dual Horizontal Pin Inserter -- Model HC
from SPIROL

This lightweight, portable, horizontal Pin Inserter is designed to install SPIROL Series 550 Coiled Pins into plastic hinges. The cylinder/driving head modules can be moved in and out with ease, and fixture changes are simple which enables quick conversion from one assembly to another. This machine... [See More]

  • Operation: Insertion or Press Fitting
  • Automation / Control: Manual
  • Frame & Head Type: Bench Mounted
Automatic Fastener Insertion Press -- PEMSERTER® Series 2000®
from PennEngineering®

The PEMSERTER ® Series 2000 ® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a 61 cm / 24 ” throat depth. The high speed hydra-pneumatic actuating system delivers insertion speed that cannot be... [See More]

  • Operation: Insertion or Press Fitting
  • Throat: 24.02
  • Capacity: 0.2023 to 8
  • Technology: Hydraulic
Automatic Heat/Ultrasonic Style Insert Driver -- Model HA
from SPIROL

The SPIROL Model HA Automatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. Considering that as much as 75% of the Inserts performance is a direct result of how well it was installed, all of... [See More]

  • Operation: Insertion or Press Fitting
  • Frame & Head Type: Bench Mounted
Automatic Feed Fastener Insertion Press -- PEMSERTER® Series 3000™
from PennEngineering®

The new PEMSERTER ® Series 3000 ™ automatic feed fastener-installation press can install self-clinching fasteners up to 30% faster than traditional systems to deliver comparable productivity gains. This press provides 71.2 kN / 8 tons of force and a 61 cm / 24 ” throat depth and has... [See More]

  • Operation: Insertion or Press Fitting
  • Throat: 24.02
  • Capacity: 0.2023 to 8
  • Technology: Servo
Automatic Vertical Pin Inserter -- Model CR
from SPIROL

This robust, vertical pin insertion machine is ideally suited for. moderate to high production for applications requiring up to 1,800. lbs. of installation force. A retractable pin orientation head, mounted. on a shaft/linear bearing arrangement moves up and down for ease. of loading and unloading... [See More]

  • Operation: Insertion or Press Fitting
  • Frame & Head Type: Bench Mounted
  • Capacity: 0.9000
  • Automation / Control: Manual
Automatic Multi-Bowl Fastener Insertion Press -- PEMSERTER® Series 3000MB™
from PennEngineering®

The multi-bowl insertion option consists of a single PEMSERTER ® Series 3000 ® automatic fastener-installation press equipped with the QX ™ Turret Tool system and up to three expansion bowls. With this set-up, a single operator can install up to four different types and/or sizes of... [See More]

  • Operation: Insertion or Press Fitting
  • Technology: Air or Pneumatic
  • Throat: 31
Automatic Vertical Pin Inserter -- Model PR
from SPIROL

This exceptionally versatile, vertical installation machine is ideally suited. for moderate to high production for applications requiring up to 300 lbs of. installation force. A retractable pin insertion head, mounted on a shaft/. linear bearing arrangement, moves up and down for ease of loading... [See More]

  • Operation: Insertion or Press Fitting
  • Frame & Head Type: Bench Mounted
  • Capacity: 0.1500
  • Automation / Control: Manual
Fastener Installation Pneumatic Press -- PEMSERTER® Series 4®
from PennEngineering®

The PEMSERTER ® Series 4 ® press is totally pneumatic providing short cycle time for increased productivity and 53.4 kN / 6 tons of force and a 45.7 cm / 18 ” throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching... [See More]

  • Operation: Insertion or Press Fitting
  • Throat: 17.99
  • Capacity: 0.5058 to 6
  • Technology: Air or Pneumatic
Compression Limiter Installation Machine -- Model CL
from SPIROL

SPIROL offers robust, vertical installation machines specifically designed to post-mold install Compression Limiters into a variety of plastic assemblies. These machines can install a single Compression Limiter or multiple Limiters simultaneously into various Polymers, Thermoplastics and Thermosets. [See More]

  • Operation: Insertion or Press Fitting
  • Frame & Head Type: Bench Mounted
  • Capacity: 0.5000 to 1
Fastener Installation Press with Automatic Feed -- PEMSERTER® Series 4®
from PennEngineering®

The PEMSERTER ® Series 4 ® press with automatic feed provides 6 tons of force and has a 45.7 cm / 18" throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching nuts, studs, and standoffs in sizes M2.5 to M6 / #2-56 to 1/4". [See More]

  • Operation: Insertion or Press Fitting
  • Throat: 17.99
  • Capacity: 0.2023 to 6
  • Technology: Air or Pneumatic
Captive Insert Setting System -- SBM (Spin-Pull Process)
from Weber Screwdriving Systems, Inc.

Efficient system for blind riveting. For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies,... [See More]

  • Operation: Insertion or Press Fitting
  • Technology: Servo
  • Capacity: 2.25
  • Frame & Head Type: Fixtured
Press-Insertion System
from DEPRAG, Inc.

Streamline your assembly. Optimise the assembly process. Increase your output. Simple integration and start-up procedure. Feed systems are essential for productivity and efficiency in automatic assembly machines. Originally developed for shaft-heavy screws - today ’s DEPRAG feeding systems are... [See More]

  • Operation: Insertion or Press Fitting
  • Technology: Air or Pneumatic
  • Pressure: 90