Electronics Stop Off Coatings and Masking Compounds

9 Results
Masking Compound -- ELAN-Plus™ MR 7402
from ELANTAS North America LLC

ELAN - Plus ™ MR 7402 is an opaque white paste that acts as a masking agent in order to protect surfaces that are not. intended to be coated during a painting or varnishing operation. It can be applied by brush, spatula, or a gloved hand,. and it requires no heat cure. Treated units can be... [See More]

  • Industry: Electronics
  • Type: Stop Offs; Masking Compounds
Light-Curable Materials, Masking, 9-20479-B-REV-A
from Dymax

SpeedMask ® 9-20479-B-REV-A is a blue maskant that cures upon exposure to UV/Visible light for rapid masking of electronic components and assemblies. The product is easily removable, eliminating the concern of ionic contamination or silicone left behind by other methods. Typical applications... [See More]

  • Industry: Electronics
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Masking Compounds
  • Substrate: Ceramic; Other; Lead frame; Ceramic; PCB; Flex; Silicon
Wire Enamels
from ELANTAS North America LLC

ELANTAS is offering a high-performing range of enamels for the use as magnet wire coatings. Our chemistries include Polyester, THEIC-modified Polyester (PE), Polyesterimide (PEI), Polyamideimide (PAI), Polyimid (PI), Polyamide (PA), Polyurethanes (PU), Polyvinylformal (PVF) and Nylon.The ELANTAS... [See More]

  • Industry: Electronics
Black Coverlay Film for Flexible Circuits in Roll to Roll Applications -- TechniFlex LCL 1000F/421M R2R
from Technic, Inc.

Black matte photoimagable solder mask for flexible substrates using roll to roll equipment. [See More]

  • Industry: Electronics
  • Type: Masking Compounds
Thread Masking -- Nycote®
from Nylok Corporation

Nycote ® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok ’s patented Nycote ® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints,... [See More]

  • Industry: Automotive; Electronics; Marine; OEM / Industrial; Process Equipment
  • Substrate: Metallic
  • Type: Stop Offs; Masking Compounds
TECHNOMELT AS 8998 -- AS 8998
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Substrate: Plastic
  • Cure / Setting Technology: Thermoplastic
  • Coating Material: Polyolefin
Liquid Photoimageable Coverlay & Solder Mask -- TechniFlex LCL 1000F
from Technic, Inc.

Liquid photoimageable solder mask/coverlay for Rigid-Flexible circuit panels. Easily passes industry flexibility testing (10,000x at 180 ° bending with 1/16 inch mandrel). Halogen free and RoHS compliant. 2 mil resolution capability for today's most advanced technologies. Excellent Copper, FR4... [See More]

  • Industry: Electronics
  • Type: Masking Compounds
Liquid Photoimageable Coverlay & Solder Mask -- TechniMask ISR 1000E
from Technic, Inc.

Liquid photoimageable solder mask for rigid circuit panels. Excellent cosmetic appearance, with a range of colors and surface finishes. Wide process latitude enabling fine image reproduction with clean PTH/via development. Resolution capability below 2 mils for ultra fine pitch solder dams. Superior... [See More]

  • Industry: Electronics
  • Type: Masking Compounds
Microetchant -- TechniEtch 1118
from Technic, Inc.

TechniEtch 1118 is a proprietary replacement for persulfate and peroxide based microetches. It can be utilized prior to application of plating and etch resists or prior to copper and electrolytic or electroless nickel. TechniEtch 1118 is designed to produce better topography with lower etch depth... [See More]

  • Industry: Electronics
  • Substrate: Metallic
  • Type: Stop Offs