Stop Offs Stop Off Coatings and Masking Compounds

5 Results
Masking Compound -- ELAN-Plus™ MR 7402
from ELANTAS North America LLC

ELAN - Plus ™ MR 7402 is an opaque white paste that acts as a masking agent in order to protect surfaces that are not. intended to be coated during a painting or varnishing operation. It can be applied by brush, spatula, or a gloved hand,. and it requires no heat cure. Treated units can be... [See More]

  • Type: Stop Offs; Masking Compounds
  • Industry: Electronics
Thread Masking -- Nycote®
from Nylok Corporation

Nycote ® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok ’s patented Nycote ® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints,... [See More]

  • Type: Stop Offs; Masking Compounds
  • Industry: Automotive; Electronics; Marine; OEM / Industrial; Process Equipment
  • Substrate: Metallic
Matte Tin Etch Resist -- Technistan HTM SN 4088
from Technic, Inc.

Low operating cost. Good product for all technology types. Optimum distribution in the range of 15 - 20 ASF. Excellent throwing power. [See More]

  • Type: Stop Offs
  • Industry: Electronics
Microetchant -- TechniEtch 1118
from Technic, Inc.

TechniEtch 1118 is a proprietary replacement for persulfate and peroxide based microetches. It can be utilized prior to application of plating and etch resists or prior to copper and electrolytic or electroless nickel. TechniEtch 1118 is designed to produce better topography with lower etch depth... [See More]

  • Type: Stop Offs
  • Industry: Electronics
  • Substrate: Metallic
Microetchant -- TechniEtch 1688
from Technic, Inc.

TechniEtch 1688 is an organic acid based copper micro etch engineered to produce optimum adhesion of polymer coatings. TechniEtch 1688 improves yields of fine features with plating resists, etch resists or solder mask, especially where adhesion is critical under harsh conditions like HASL, ENIG, and... [See More]

  • Type: Stop Offs
  • Industry: Electronics
  • Substrate: Metallic