Radiation Cured - UV Irradiation Stop Off Coatings and Masking Compounds
from Dymax
Light-curable SpeedMask ® 726-SC maskant offers excellent protection during surface finishing of metal components used in aerospace engines, orthopedic implants, and general masking applications. The resins are resistant to plating, anodizing, air-plasma spray, and grit-blasting, as well as... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Industry: Medical
- Type: Masking Compounds
from Ellsworth Adhesives
DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel, aluminum, and glass surfaces. [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Polyurethane; Acrylated urethane
- Type: Masking Compounds
from Dymax
SpeedMask ® 9-20479-B-REV-A is a blue maskant that cures upon exposure to UV/Visible light for rapid masking of electronic components and assemblies. The product is easily removable, eliminating the concern of ionic contamination or silicone left behind by other methods. Typical applications... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Substrate: Ceramic; Other; Lead frame; Ceramic; PCB; Flex; Silicon
- Type: Masking Compounds
- Form: Blue transparent gel
from Ellsworth Adhesives
DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to pink... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Polyurethane; Acrylated Urethane
- Type: Masking Compounds
from Dymax
SpeedMask ® 9-318-F cures in seconds when exposed to UV/Visible light. This removable material is designed for rapid masking of electronic components and assemblies to protect from reflow or wave soldering operations. The maskant also shields keep-out areas during conformal coating... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Substrate: Ceramic; Other; Lead frame; Ceramic; PCB; Flex; Silicon
- Type: Masking Compounds
from Ellsworth Adhesives
Dymax Speedmask ® E-MAX 906-B-REV-A Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is solvent free, silicone free, thixotropic, no VOCs, and can easily be removed. 30 mL MR Syringe. [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Coating Material: Polyurethane; Acrylated urethane
- Type: Masking Compounds
- Operating Temperature: -65 to 302
from Technic, Inc.
UV curable Rigid/Flexible solder mask. Suitable for use on single, double sided, PTH, multilayer PC boards and flexible circuit boards. No bleed around exposed pads. Superior resistance to all plated surface finishing processes. UL File #E83246, rated 94V.0 with soldering limits of 20 seconds @ 260... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Industry: Electronics
- Type: Masking Compounds
from Composition Materials Co., Inc.
Simplify your Masking Process prior to surface preparation & finishing operations. Formulated to have no effect on alloys, CM Mask cures in seconds upon exposure to UV light; offering increased productivity, lower assembly costs and enhanced worker and environmental safety. When cured with UV... [See More]
- Cure / Setting Technology: Ultraviolet Light Curing
- Form: Liquid
- Type: Masking Compounds
- Industry: OEM / Industrial