Acrylic / Latex Stop Off Coatings and Masking Compounds

2 Results
ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent Pink 8 oz Bottle -- 8691 8OZ SQUEEZE BOTTLE [8691 8OZ SQUEEZE BOTTLE from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent is used for electronics and print circuit board manufacturing. It is fast curing, heat resistant, non-corrosive, and peels off easily. Pink, 8 oz Bottle. [See More]

  • Coating Material: Acrylic; Rubber
  • Operating Temperature: 509
  • Type: Masking Compounds
Techspray 2211 Wondermask P Temporary Solder Mask Pink 8 oz Bottle -- 2211-8SQ [2211-8SQ from Techspray, an ITW Company]
from Ellsworth Adhesives

Techspray Wondermask P is a temporary, synthetic latex peelable solder mask that is designed for high lead-free process temperatures. It is fast drying, non-ozone depleting, non-flammable, low odor, non-corrosive, and compatible with copper and gold leads. 8 oz Bottle. [See More]

  • Coating Material: Acrylic
  • Type: Masking Compounds