Polyurethane Stop Off Coatings and Masking Compounds

8 Results
Dymax E-MAX 776-SC Masking Resin Blue 30 mL Syringe -- E-MAX 776-SC 30ML MR SYRINGE [E-MAX 776-SC 30ML MR SYRINGE from Dymax]
from Ellsworth Adhesives

DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel, aluminum, and glass surfaces. [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Masking Compounds
Dymax SpeedMask 750-SC Masking Resin Purple 15 L Pail -- 750-SC 15 LITER PAIL [750-SC 15 LITER PAIL from Dymax]
from Ellsworth Adhesives

DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy surfaces. Purple color will turn to pink... [See More]

  • Coating Material: Polyurethane; Acrylated Urethane
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Masking Compounds
Dymax Speedmask® 9-20479-B-REV-A Peelable Masking Compound Blue 15 L Pail -- 9-20479-B-REV-A 15 LITER PAIL [9-20479-B-REV-A 15 LITER PAIL from Dymax]
from Ellsworth Adhesives

DYMAX Speedmask ® 9-20479-B-REV-A Peelable Masking Compound Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is solvent free, silicone free, thixotropic, no VOCs, and can easily be removed. 15 L Pail. [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Operating Temperature: 129 to 302
  • Type: Masking Compounds
Dymax Speedmask® 9-20479-B-REV-A Peelable Masking Compound Blue 30 mL MR Syringe -- 9-20479-B-REV-A 30ML MR SYR [9-20479-B/30SYMR from Dymax]
from Ellsworth Adhesives

DYMAX Speedmask ® 9-20479-B-REV-A Peelable Masking Compound Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is solvent free, silicone free, thixotropic, no VOCs, and can easily be removed. 30 mL MR... [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Operating Temperature: 129 to 302
  • Type: Masking Compounds
Dymax Speedmask® E-MAX 906-B-REV-A Peelable Masking Compound Blue 30 mL MR Syringe -- E-MAX 906-B-REV-A 30ML MR SYR [EMAX 906-B-REV-A/30SYMR from Dymax]
from Ellsworth Adhesives

Dymax Speedmask ® E-MAX 906-B-REV-A Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is solvent free, silicone free, thixotropic, no VOCs, and can easily be removed. 30 mL MR Syringe. [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Masking Compounds
  • Operating Temperature: -65 to 302
Dymax Speedmask® E-MAX 906-B-REV-A Peelable Masking Compound Blue 550 mL Cartridge -- E-MAX 906-B-REV-A 550ML CTG [EMAX 906-B-REV-A/550CRT from Dymax]
from Ellsworth Adhesives

Dymax Speedmask ® E-MAX 906-B-REV-A Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is solvent free, silicone free, thixotropic, no VOCs, and can easily be removed. 550 mL Cartridge. [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Masking Compounds
  • Operating Temperature: -65 to 302
Dymax Ultra Light-Weld® 9-318-F Soldering Masking Compound 10 mL MR Syringe -- 9-318-F 10ML MR SYRINGE [9-318-F/10SYMR from Dymax]
from Ellsworth Adhesives

DYMAX Ultra Light-Weld 9-318-F Peelable Mask is a one component, UV/Visible light curing, acrylated urethane that is used for masking reflow processes, wave solder, and conformal coating applications. It provides low VOCs, high thixotropic, fluoresces under UV light to aid inspection, and is... [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Type: Masking Compounds
Dymax Ultra Light-Weld® 9-318-F Soldering Masking Compound 160 mL Cartridge -- 9-318-F 170ML CARTRIDGE [9-318-F 170ML CARTRIDGE from Dymax]
from Ellsworth Adhesives

DYMAX Ultra Light-Weld 9-318-F Peelable Mask is a one component, UV/Visible light curing, acrylated urethane that is used for masking reflow processes, wave solder, and conformal coating applications. It provides low VOCs, high thixotropic, fluoresces under UV light to aid inspection, and is... [See More]

  • Coating Material: Polyurethane; Acrylated urethane
  • Type: Masking Compounds