OIML Class F2 Calibration and Test Weights

3 Results
Metrological Weights (YCW) -- YCW814-00
from Sartorius Lab Instruments GmbH & Co. KG

Metrological Weights (YCW). Knob weights from 100 kg cylindrical weights. Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable. F2: density: 7.95 g/cm3. M1: 1 –10 kg, brass/galvanized, polished. Packaging of the weights: Up to 20 g in a plastic case. From 50 g and up in a wooden... [See More]

  • Class & Tolerance: OIML Class F2
  • Denomination / Weight: 220
  • Weight Type / Shape: Calibration Weight / Mass Standard; Cylinder Weight
  • Units System: Metric (SI, g or kg)
Stainless Steel, Non-magnetizable Test Weights -- YCW5148-00
from Sartorius Lab Instruments GmbH & Co. KG

Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]

  • Class & Tolerance: OIML Class F2; DKD Calibration Certificate with Customer Data
  • Denomination / Weight: 0.2205
  • Weight Type / Shape: Test / Load Test Weight; Knob Weight
  • Units System: Metric (SI, g or kg)
Weight Set -- YCS01-514-00
from Sartorius Lab Instruments GmbH & Co. KG

Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]

  • Class & Tolerance: OIML Class F2; DAkkS Certificate
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Weight Type / Shape: Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
  • Units System: Metric (SI, g or kg)