Knob Weight Calibration and Test Weights

3 Results
Special Steel Non-magnetizable Individual Knob Weight -- YCW311-00
from Sartorius Lab Instruments GmbH & Co. KG

Weights (YCW). Features of Sartorius metrological weights. Class E1, E2, F1 and F2 knob weights. 1 g to 50 kg, special steel, non-magnetizable. E1; density: 8.0 g/cm3. E2, F1, F2: density: 7.95 g/cm3. Packaging of the weights: Up to 20 g in a plastic case. From 50 g and up in a wooden case. From 1... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard; Knob Weight
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 0.0022
  • Class & Tolerance: OIML Class E1
Stainless Steel, Non-magnetizable Test Weights -- YCW3128-00
from Sartorius Lab Instruments GmbH & Co. KG

Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]

  • Weight Type / Shape: Test / Load Test Weight; Knob Weight
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 0.0022
  • Class & Tolerance: OIML Class E2; DKD Calibration Certificate with Customer Data
Weight Set -- YCS01-514-00
from Sartorius Lab Instruments GmbH & Co. KG

Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Class & Tolerance: OIML Class F2; DAkkS Certificate