Metric (SI, g or kg) Calibration and Test Weights
from Meridian Scale
Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x 500 g, 2 x 200 g, 1 x 100 g, 1 x 50 g, 2 x 20 g, 1 x 10 g, 1 x 5 g, 2 x 2 g, 1 x 1 g. Ricelake# 12538 [See More]
- Units System: Metric (SI, g or kg)
- Weight Type / Shape: Test / Load Test Weight; Cylinder Weight; Weight Set
from Cole-Parmer
bull; ASTM Class 1 - Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as. • 0.1 mg to 0.01 mg. • Surfaces are polished to a perfect, mirror like finish. • Masses are less... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-5
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1
from Transcat, Inc.
Product Highlights. Alloy 8 Metric Precision Weight Set. Class: Class 1. Certification: NVLAP Certificate. Highly polished weights. 200g-1g weights are Alloy 8 stainless steel. 500 mg down to 50mg weights are 304 stainless steel. Weights below 50mg are flat aluminum weights. Weights 500 mg and below... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Sartorius Lab Instruments GmbH & Co. KG
Block Shaped Weights. Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from 5 kg to 50 kg. [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 11.03
- Weight Type / Shape: Calibration Weight / Mass Standard; Block Weight / Brick
- Class & Tolerance: OIML Class M1
from Transcat, Inc.
Product Highlights. Alloy 8 Metric Precision Weight Set. Class: Class 1. Certification: NVLAP Certificate. Material: Highly polished weights. 2kg weights are 316 stainless steel. 1kg-1g weights are Alloy 8 stainless steel. Two piece construction with handling knob. Configuration: 2-2 kg, 1 kg, 500... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 4.41
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6
- Weight Type / Shape: Calibration Weight / Mass Standard; Leaf Weight
- Class & Tolerance: OIML Class F1; DAkkS Certificate
from Transcat, Inc.
Product Highlights. Alloy 8 Metric Precision Weight Set. Class: Class 1. Certification: Statement of Accuracy. Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. 500 mg down to 50mg weights are 304 stainless steel. Weights below 50mg are flat aluminum weights. Weights 500 mg and... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 2.21
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6
- Weight Type / Shape: Calibration Weight / Mass Standard; Wire Weight
- Class & Tolerance: OIML Class E1
from Transcat, Inc.
Product Highlights. Capacity: 211 g. Class: Class 1. Certification: NVLAP Certificate. Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights. Construction: Weights 500 mg and... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.20E-4 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Sartorius Lab Instruments GmbH & Co. KG
Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022
- Weight Type / Shape: Test / Load Test Weight; Knob Weight
- Class & Tolerance: OIML Class E2; DKD Calibration Certificate with Customer Data
from Transcat, Inc.
Product Highlights. Troemner Model # 7226-1. Highly polished weights are made of non-magnetic, corrosion resistant stainless steel. Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases. All weights sets are marked with serial... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-5 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1
from Sartorius Lab Instruments GmbH & Co. KG
Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard; Weight Set
- Class & Tolerance: OIML Class F1
from Transcat, Inc.
Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 100 g-1 mg. Class 1. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
from Transcat, Inc.
Product Highlights. For calibration of semi-analytical balances and for student use. 100 g-1 mg. Class 4. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum. Weights 50 kg through 1 g are cylindrical with handling... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 4; Traceable Certificate / Traceability Report
from Transcat, Inc.
Product Highlights. 100g-1mg Weight Set. ASTM Class 0. SST (5321). Each Unit Includes. 11711 Weight,Tweezers 3.54x.46 Delrin. 11714 (2)Weight Gloves,Cloth White. 11755 Weight Case,Insert Lid. 16889 Label,TMAP Weight Cases Adhesive. 46068 Weight,Leaf 1mg ASTM Class 0 AL. 46069 Weight,Leaf 2mg ASTM... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 0 / Ultra Class
from Transcat, Inc.
Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 10 kg-1 mg. Class 1. Weights 2 kg and above are 316 Stainless Steel. Weights 1 g through 1 kg are... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 22.05
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1
from Transcat, Inc.
Product Highlights. Weight Set Range 5 kg-1 g. Capacity 10 kg. Class 4. Traceable Certificate. Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g. Number of Pieces 16. Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 11.03
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 4; Traceable Certificate / Traceability Report
from Transcat, Inc.
Product Highlights. Capacity: 2.13 kg. Class: Class 1. Certification: Traceable Certificate. Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights. Construction: Weights 500... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 2.21
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
from Transcat, Inc.
Product Highlights. Weight Set Range 1 kg-20 g. Capacity 1120 g. Class 1. NVLAP Accredited Certificate. Set Contents 1 kg, 100 g, 20 g. 316 Stainless Steel. Density 7.95 g/cm3 at 20 °C. Cylindrical with handling knob. Dimensions (Weight in Case) 16 x 13 x 5". Supplied in a rugged polypropylene... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0441 to 2.21
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Transcat, Inc.
Product Highlights. The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 44.1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 0 / Ultra Class; Calibration Certificate
from Transcat, Inc.
Product Highlights. Weight Set Range 20 kg-1 mg. Capacity 40 kg. Class 1. NVLAP Accredited Certificate. Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg. Number... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 44.1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Transcat, Inc.
Product Highlights. Alloy 8 Metric Precision Calibration Weight Sets. 6.13 kg. Class 1. Statement of Accuracy. Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel. 2 piece construction with handling knob. 2-2kg, 1kg, 500g, 2-200g, 100g, 50g,... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 4.41
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1
from Transcat, Inc.
Product Highlights. Weight Set 200g-1g ASTM Class 4 Stainless Steel Polisher (4321) [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 4
from Transcat, Inc.
Product Highlights. Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g. Class 3. Troemner Alloy 8. Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 3; Calibration Certificate
from Transcat, Inc.
Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 200 g-1 mg. Class 1. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
from Transcat, Inc.
Product Highlights. Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g. 200 g-1 mg. Class 2. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum. Supplied... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 2
from Transcat, Inc.
Product Highlights. Weight Set Range 200 g-1 g. Capacity 400 g. Class 1. NVLAP Accredited Certificate. Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g. Number of Pieces 10. 316 Stainless Steel. Density 7.95 g/cm3 at 20 °C. Cylindrical with handling knob. 1 g and above -... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 1; Calibration Certificate
from Transcat, Inc.
Product Highlights. Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: OIML Class E1
from Transcat, Inc.
Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Class E2. 200 g-1 g. 10 pieces. Supplied in a high quality polycarbonate case with a compartment... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: OIML Class E2
from Transcat, Inc.
Product Highlights. Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: OIML Class E1; Calibration Certificate
from Transcat, Inc.
Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Comes with a NVLAP Certificate. Class E2. 200 g-1 g. 10 pieces. Supplied in a high quality... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: OIML Class E2; Calibration Certificate
from Transcat, Inc.
Product Highlights. 200g-1mg Weight Set. ASTM Class 0. SST (5321). Each Unit Includes. 50035 Weight Forceps, 4-3/4 Plastic. 11711 Weight,Tweezers 3.54x.46 Delrin. 11714 (2)Weight Gloves,Cloth White. 11755 Weight Case,Insert Lid. 34645 Weight Case,500g-1mg Wood W/Lined Cover. 50431 Weight... [See More]
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 2.21E-6 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: ASTM Class 0 / Ultra Class