Traceable Certificate / Traceability Report Calibration and Test Weights

7 Results
100g - 1mg Precision Weight Set Class 1, Traceable Certific -- 7228-1T [7228-1T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 100 g-1 mg. Class 1. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
100g - 1mg Precision Weight Set Class 4, Traceable Certific -- 7228-4T [7228-4T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. For calibration of semi-analytical balances and for student use. 100 g-1 mg. Class 4. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum. Weights 50 kg through 1 g are cylindrical with handling... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Class & Tolerance: ASTM Class 4; Traceable Certificate / Traceability Report
1g - 5kg Precision Weight Set Class 4, Traceable Certificate -- 7210-4T [7210-4T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Weight Set Range 5 kg-1 g. Capacity 10 kg. Class 4. Traceable Certificate. Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g. Number of Pieces 16. Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 0.0022 to 11.03
  • Class & Tolerance: ASTM Class 4; Traceable Certificate / Traceability Report
1kg - 1mg Precision Weight Set Class 1, Traceable Certificate -- 7217-1T [7217-1T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Capacity: 2.13 kg. Class: Class 1. Certification: Traceable Certificate. Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights. Construction: Weights 500... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 2.21
  • Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
200g - 1mg Precision Weight Set Class 1, Traceable Certificate -- 7223-1T [7223-1T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 200 g-1 mg. Class 1. Weights 1 g and above are Troemner Alloy 8. Weights 5 mg through 500 mg are... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.4410
  • Class & Tolerance: ASTM Class 1; Traceable Certificate / Traceability Report
2kg - 1g Test Weight Set Class Class F, Traceable Certificate -- TW-2000-1T [TW-2000-1T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Capacity: 4110 g. Class: Class F. Certification: Traceable Certificate. Material: 303 stainless steel. Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 0.0022 to 4.41
  • Class & Tolerance: NIST Class F; Traceable Certificate / Traceability Report
50g - 1mg Precision Weight Set Class 0, Traceable Certificate -- 7233-0T [7233-0T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.1103
  • Class & Tolerance: ASTM Class 0 / Ultra Class; Traceable Certificate / Traceability Report